location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Walita RI7625/70 food processor 500 W 2 L Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Walita
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RI7625/70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI7625/70 show
Show alternative article codes used in the online market place
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Walita RI7625/70 food processor 500 W 2 L Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 L Number of speeds: 2 Blue, White
  • - Pulse function
  • - Housing material: Acrylonitrile butadiene styrene (ABS) Bowl material: Plastic Material knife: Metal
  • - 500 W
Long product name Philips Walita RI7625/70 food processor 500 W 2 L Blue, White :
The long product name of Philips Walita RI7625/70 food processor 500 W 2 L Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500W, 2L, 2 speeds + pulse
More>>>
Philips Walita RI7625/70 food processor 500 W 2 L Blue, White:
The official description of Philips Walita RI7625/70 food processor 500 W 2 L Blue, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save space and effort

Ultra-compact design with blender

Save space, effort and time with the vertical-design food processor from Philips. It’s extremely powerful and superbly multi-functional so you can finish any preparation task in seconds! Including a blender.

Short summary description Philips Walita RI7625/70 food processor 500 W 2 L Blue, White:
This short summary of the Philips Walita RI7625/70 food processor 500 W 2 L Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Walita RI7625/70, 2 L, Blue, White, 1.2 m, 830 g, Plastic, Acrylonitrile butadiene styrene (ABS)

Long summary description Philips Walita RI7625/70 food processor 500 W 2 L Blue, White:
This is an auto-generated long summary of Philips Walita RI7625/70 food processor 500 W 2 L Blue, White based on the first three specs of the first five spec groups.

Philips Walita RI7625/70. Bowl capacity: 2 L, Product colour: Blue, White, Cord length: 1.2 m. Bowl material: Plastic, Housing material: Acrylonitrile butadiene styrene (ABS), Material jar(s): Polypropylene (PP). Power: 500 W, AC input voltage: 120 - 127 V, AC input frequency: 50 - 60 Hz

Features
Bowl capacity *
2 L
Product colour *
Blue, White
Bluetooth
No
Pulse function *
Yes
Variable speed *
Yes
Number of speeds *
2
Citrus press *
No
Cord length
1.2 m
Capacity
830 g
Material
Housing material
Acrylonitrile butadiene styrene (ABS)
Bowl material *
Plastic
Material jar(s)
Polypropylene (PP)
Material knife
Metal
Display
Built-in display *
No
Power
Power *
500 W
AC input voltage
120 - 127 V
AC input frequency
50 - 60 Hz