location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HAIRCLIPPER Series 3000 Stainless steel blades hair clipper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HAIRCLIPPER Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stainless steel blades hair clipper
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HC3510/13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103842804
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 14:37:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2022
Product end of life date
Philips HC3510/13 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HAIRCLIPPER Series 3000 Stainless steel blades hair clipper
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Trim-n-Flow technology
  • - DualCut Technology
  • - Stainless steel blades
  • - 13 lock-in length settings
  • - Extra adjustable beard comb
  • - Efficient corded use
  • - Comfortable grip
  • - Easy to clean
  • - Zero maintenance
  • - 5-year worldwide warranty
Long product name Philips HAIRCLIPPER Series 3000 Stainless steel blades hair clipper :
The long product name of Philips HAIRCLIPPER Series 3000 Stainless steel blades hair clipper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hair clipper, 41mm, 0.5-23mm, 100-240V, Black
More>>>
Philips HAIRCLIPPER Series 3000 Stainless steel blades hair clipper:
The official description of Philips HAIRCLIPPER Series 3000 Stainless steel blades hair clipper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Trim-n-Flow technology for continuous cutting
Our new, innovative comb is designed to prevent hair from getting stuck in the clipper. Cut your hair from start to finish without interruption.

Double-sharpened blades for 2 times faster cutting
Power through any type of hair with our advanced DualCut technology: an innovative two-sided cutting element that cuts hair twice as fast as one-sided blades.

Self-sharpening stainless steel blades
Self-sharpening stainless steel blades are incredibly long-lasting. Even after 5 years, they cut just like they did on day one.

Easily select and lock-in 13 length settings: 0.5 to 23 mm
Simply select and lock in the length you want. The adjustable comb has 12 lock-in length settings from 1 mm to 23 mm, with precisely 2 mm between each length. Remove the comb entirely for a close 0.5 mm trim.

Efficient power system for corded use
The 1.8 m long power cord provides constant power.

Ergonomic handle for more comfort and control
The HAIRCLIPPER Series 3000 is designed to be comfortable to use, convenient to handle and easy to operate. The special texture and grip allow you to easily move the clipper and cut all around your head.

Includes a beard comb for 12 adjustable lengths: 1 to 23 mm
Whether you have a beard or want the perfect stubble, just attach the adjustable beard comb and select one of 12 lock-in settings, from 1 to 23 mm. There are precisely 2 mm between each length. To get shorter stubble, remove the comb entirely for a close 0.5 mm trim.

Quick release blades for easy cleaning
Simply click to release the detachable head to quickly release and clean the blades.

Zero maintenance, no oil needed
No oil needed, for easy maintenance and to save you time.

2 year guarantee plus 3 extra years when you register online
All of our grooming products are built to last. They come with a worldwide guarantee and worldwide voltage compatibility. Simply register your clipper at www.philips.com/5years to receive an additional 3 years on top of your standard 2-year Philips guarantee, giving you a 5-year worldwide warranty in total.

Short summary description Philips HAIRCLIPPER Series 3000 Stainless steel blades hair clipper:
This short summary of the Philips HAIRCLIPPER Series 3000 Stainless steel blades hair clipper data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HAIRCLIPPER Series 3000 Stainless steel blades hair clipper, Black, Rectangle, 0.5 mm, 2.3 cm, 4.1 cm, Stainless steel

Long summary description Philips HAIRCLIPPER Series 3000 Stainless steel blades hair clipper:
This is an auto-generated long summary of Philips HAIRCLIPPER Series 3000 Stainless steel blades hair clipper based on the first three specs of the first five spec groups.

Philips HAIRCLIPPER Series 3000 Stainless steel blades hair clipper. Product colour: Black, Shape: Rectangle, Minimum hair length: 0.5 mm. Power source: AC, AC input voltage: 100 - 240 V. Cord length: 1.8 m, Width: 70 mm, Depth: 140 mm. Attachment combs: Beard

Easily select and lock-in 13 length settings: 0.5 to 23 mm
Easily select and lock-in 13 length settings: 0.5 to 23 mm

Simply select and lock in the length you want. The adjustable comb has 12 lock-in length settings from 1 mm to 23 mm, with precisely 2 mm between each length. Remove the comb entirely for a close 0.5 mm trim.

Zero maintenance, no oil needed
Zero maintenance, no oil needed

No oil needed, for easy maintenance and to save you time.

Includes a beard comb for 12 adjustable lengths: 1 to 23 mm
Includes a beard comb for 12 adjustable lengths: 1 to 23 mm

Whether you have a beard or want the perfect stubble, just attach the adjustable beard comb and select one of 12 lock-in settings, from 1 to 23 mm. There are precisely 2 mm between each length. To get shorter stubble, remove the comb entirely for a close 0.5 mm trim.

2-year warranty plus 3 extra years when you register online
2-year warranty plus 3 extra years when you register online

All of our grooming products are built to last. They come with a worldwide warranty and worldwide voltage compatibility. Simply register your clipper within 90 days on www.philips.com/hair to receive an additional 3 years on top of your standard 2-year Philips warranty giving you a 5-year worldwide warranty in total.

Efficient power system for corded use
Efficient power system for corded use

The 1.8 m long power cord provides constant power.

Ergonomic handle for more comfort and control
Ergonomic handle for more comfort and control

The HAIRCLIPPER Series 3000 is designed to be comfortable to use, convenient to handle and easy to operate. The special texture and grip allow you to easily move the clipper and cut all around your head.

Trim-n-Flow technology for continuous cutting
Trim-n-Flow technology for continuous cutting

Our new, innovative comb is designed to prevent hair from getting stuck in the clipper. Cut your hair from start to finish without interruption.

Quick release blades for easy cleaning
Quick release blades for easy cleaning

Simply click to release the detachable head to quickly release and clean the blades.

Double-sharpened blades for 2 times faster clipping
Double-sharpened blades for 2 times faster clipping

Power through any type of hair with our advanced DualCut technology: an innovative two-sided cutting element that cuts hair twice as fast as one-sided blades.

Self-sharpening stainless steel blades
Self-sharpening stainless steel blades

Self-sharpening stainless steel blades are incredibly long-lasting. Even after 5 years, they cut just like they did on day one.

Performance
Product colour *
Black
Shape
Rectangle
Number of length steps *
13
Minimum hair length
0.5 mm
Maximum hair length
2.3 cm
Cutter width
4.1 cm
Self-sharpening blade
Yes
Blade material
Stainless steel
Removable blade
Yes
Ergonomics
Ergonomic design
Yes
Handle(s)
Yes
Ergonomic grip
Yes
Washable
Yes
Power
Power source *
AC
Rechargeable *
No
AC input voltage
100 - 240 V
Other features
Maintenance-free
No
Weight & dimensions
Cord length
1.8 m
Width
70 mm
Depth
140 mm
Height
224 mm
Weight
248 g
Packaging content
Cleaning brush
Yes
Hair comb
Yes
Attachment combs
Beard