location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Inkjet Cartridge No.304XL (N9K08AE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Inkjet Cartridge No.304XL (N9K08AE)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10072UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598022753
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Black Inkjet Cartridge No.304XL (N9K08AE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - High (XL) Yield
  • - Black ink page yield: 905 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black Inkjet Cartridge No.304XL (N9K08AE) :
The long product name of MM Black Inkjet Cartridge No.304XL (N9K08AE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10072UK
More>>>
MM Black Inkjet Cartridge No.304XL (N9K08AE):
The official description of MM Black Inkjet Cartridge No.304XL (N9K08AE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Black Inkjet Cartridge No.304XL (N9K08AE):
This short summary of the MM Black Inkjet Cartridge No.304XL (N9K08AE) data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black Inkjet Cartridge No.304XL (N9K08AE), High (XL) Yield, Black, 21.5 ml, 1 pc(s), 905 pages

Long summary description MM Black Inkjet Cartridge No.304XL (N9K08AE):
This is an auto-generated long summary of MM Black Inkjet Cartridge No.304XL (N9K08AE) based on the first three specs of the first five spec groups.

MM Black Inkjet Cartridge No.304XL (N9K08AE). Cartridge capacity: High (XL) Yield, Black ink volume: 21.5 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 905 pages

Features
Print technology
Inkjet printing
Compatibility *
HP Deskjet 3720 HP Deskjet 3730
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
21.5 ml
Black ink page yield *
905 pages
Type *
Compatible
Cartridge capacity
High (XL) Yield
Features
Printing colours *
Black
Brand compatibility *
HP
Cartridge return & recycling
Yes
Replacement for
No.304XL
OEM code
N9K08AE
Colour
Yes
Weight & dimensions
Package type
Blister
Other features
Archival storage life
2 year(s)
Brand Image Product code Product Stock Price from
Karkemis

Karkemis K-010171 ink cartridge 1 pc(s) Black
(show image)
K-010171 K-010171 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010174 ink cartridge 1 pc(s) Yellow
(show image)
K-010174 K-010174 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010172 ink cartridge 1 pc(s) Cyan
(show image)
K-010172 K-010172 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010173 ink cartridge 1 pc(s) Magenta
(show image)
K-010173 K-010173 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Photo black HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Photo black
(show image)
CD975AEBL 920XL 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Yellow HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Yellow
(show image)
CD974AEBL 920XL 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta
(show image)
CD973AEBL 920XL 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL Black ink cartridge 1 pc(s) Original High (XL) Yield Photo black HP 920XL Black ink cartridge 1 pc(s) Original High (XL) Yield Photo black
(show image)
CD975AE#TES 920XL Black 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL Yellow ink cartridge 1 pc(s) Original High (XL) Yield HP 920XL Yellow ink cartridge 1 pc(s) Original High (XL) Yield
(show image)
CD974AE#TES 920XL Yellow 0.00
(excl. VAT)
0 (incl. VAT)
HP 920XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta HP 920XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta
(show image)
CD973AE#TES 920XL Magenta 0.00
(excl. VAT)
0 (incl. VAT)