location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P137-06N-DVIB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332210609 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:03:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Keep using your current DVI display with a Mini DisplayPort source
  • - Delivers high-definition picture quality up to 1920 x 1200, including 1080p
  • - Compact unit fits easily into briefcase or laptop bag for immediate use anywhere
  • - Easy installation with plug-and-play operation—no software required
  • - Ideal for digital signage, video presentations and watching movies in HD
Warranty: 3-year limited
Long product name Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm) :
The long product name of Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm), TAA
More>>>
Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm):
The official description of Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More Convenient, Less Expensive Way to Watch 1080p Video
This Keyspan® Mini DisplayPort to DVI cable connects the Mini DisplayPort, Thunderbolt 1 or Thunderbolt 2 port on your laptop, MacBook, Chromebook, Ultrabook, notebook or Microsoft Surface to a DVI monitor, projector or television. It features a male mDP connector and a female DVI connector, allowing you to use your existing DVI display and DVI cable to transmit video signals without the expense of buying a new mDP display.

Outstanding 1080p Picture Quality
Ideal for digital signage or displaying video in a conference room, lecture hall or home theater, this mDP to DVI cable supports DVI single-link computer video resolutions up to 1920 x 1200, and high-definition resolutions up to 1080p.

Passive Adapter Requires DisplayPort++
Because the P137-06N-DVIB is a passive adapter, the connected laptop, tablet or computer must have a DP++ port. This allows HDMI and DVI signals to be passed through. Check your source device’s manual for compatibility.

Ready to Use Right Out of the Package
The plug-and-play mDP to DVI cable requires no software, drivers or external power and works with both Windows and Mac operating systems. The six-inch cable fits easily into a briefcase or laptop bag for connecting on the go.

3-Year Warranty and Environmentally Responsible Design
The P137-06N-DVIB comes with a 3-year warranty. It’s manufactured in compliance with strict RoHS specifications.

Short summary description Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm):
This short summary of the Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm), 0.15 m, MINI DISPLAYPORT, DVI-I, Male, Female, Straight

Long summary description Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm):
This is an auto-generated long summary of Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm) based on the first three specs of the first five spec groups.

Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm). Cable length: 0.15 m, Connector 1: MINI DISPLAYPORT, Connector 2: DVI-I. Sustainability certificates: RoHS. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Master (outer) case width: 406.4 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 457.2 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Cable length *
0.15 m
Connector 1 *
MINI DISPLAYPORT
Connector 2 *
DVI-I
Connector 1 gender *
Male
Connector 2 gender *
Female
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Product colour
Black
Plug and Play
Yes
Country of origin
Taiwan
Certification
CE, FC
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Package weight
40 g
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
406.4 mm
Master (outer) case length
25.4 mm
Master (outer) case height
457.2 mm
Master (outer) case gross weight
400 g
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332210606
Brand Image Product code Product Stock Price from
Tripp Lite P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft. Tripp Lite P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft.
(show image)
P136-001 P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-001-GC DisplayPort to DVI Adapter Video Converter, Black (M/F), 1 ft. (0.31 m) Tripp Lite P134-001-GC DisplayPort to DVI Adapter Video Converter, Black (M/F), 1 ft. (0.31 m)
(show image)
P134-001-GC P134-001-GC DisplayPort to DVI Adapter Video Converter, Black (M/F), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack Tripp Lite P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack
(show image)
P136-000-BP P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-VGA-BP Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm), 50 pack Tripp Lite P137-06N-VGA-BP Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm), 50 pack
(show image)
P137-06N-VGA-BP P137-06N-VGA-BP Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06N-HVV2BP DisplayPort to VGA/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 Pack Tripp Lite P136-06N-HVV2BP DisplayPort to VGA/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 Pack
(show image)
P136-06N-HVV2BP P136-06N-HVV2BP DisplayPort to VGA/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06NHDV4KBP DisplayPort to VGA/DVI/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 pack Tripp Lite P136-06NHDV4KBP DisplayPort to VGA/DVI/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 pack
(show image)
P136-06NHDV4KBP P136-06NHDV4KBP DisplayPort to VGA/DVI/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06NVGAV2BP DisplayPort to VGA Active Adapter Video Converter , DP ver 1.2 (M/F), 6-in. (15.24 cm), 50 pack Tripp Lite P134-06NVGAV2BP DisplayPort to VGA Active Adapter Video Converter , DP ver 1.2 (M/F), 6-in. (15.24 cm), 50 pack
(show image)
P134-06NVGAV2BP P134-06NVGAV2BP DisplayPort to VGA Active Adapter Video Converter , DP ver 1.2 (M/F), 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06N-VGA-BP DisplayPort to VGA Active Adapter Video Converter (M/F), 6-in. (15.24 cm), 50 Pack Tripp Lite P134-06N-VGA-BP DisplayPort to VGA Active Adapter Video Converter (M/F), 6-in. (15.24 cm), 50 Pack
(show image)
P134-06N-VGA-BP P134-06N-VGA-BP DisplayPort to VGA Active Adapter Video Converter (M/F), 6-in. (15.24 cm), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDVK6B Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, Black, 6 in. Tripp Lite P137-06N-HDVK6B Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, Black, 6 in.
(show image)
P137-06N-HDVK6B P137-06N-HDVK6B Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, Black, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDV4KW Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 30Hz HDMI, DP1.2, White, 6-in. (15.24 cm) Tripp Lite P137-06N-HDV4KW Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 30Hz HDMI, DP1.2, White, 6-in. (15.24 cm)
(show image)
P137-06N-HDV4KW P137-06N-HDV4KW Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 30Hz HDMI, DP1.2, White, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)