location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P5915 iQ965 Mini-Tower LGA 775 (Socket T)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO P5915 iQ965
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1007-V101
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO P5915 iQ965 Mini-Tower LGA 775 (Socket T)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini-Tower
  • - Maximum internal memory: 4 GB
  • - On-board graphics card Intel® GMA 3000
Long product name Fujitsu ESPRIMO P5915 iQ965 Mini-Tower LGA 775 (Socket T) :
The long product name of Fujitsu ESPRIMO P5915 iQ965 Mini-Tower LGA 775 (Socket T). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESPRIMO P5915 iQ965, base unit, µBTX system board D2312, Intel iQ965 chipset with max. 4GB address space, 4x DIMM slots DDR2 533/667/800 MHz (dual channel technology, needs the same memory capacity in each channel), graphics/ audio/ Broadcom LAN (10/100/1000) on board
More>>>
Fujitsu ESPRIMO P5915 iQ965 Mini-Tower LGA 775 (Socket T):
The official description of Fujitsu ESPRIMO P5915 iQ965 Mini-Tower LGA 775 (Socket T) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combine high expandability with latest technology. With its expandability and its chipset diversity ESPRIMO P is the right solution for customer requiring a high quality microtower. Combine high expandability with latest technology and environmentally consciousness.

Short summary description Fujitsu ESPRIMO P5915 iQ965 Mini-Tower LGA 775 (Socket T):
This short summary of the Fujitsu ESPRIMO P5915 iQ965 Mini-Tower LGA 775 (Socket T) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO P5915 iQ965, Mini-Tower, LGA 775 (Socket T), Serial ATA II, 260 W

Long summary description Fujitsu ESPRIMO P5915 iQ965 Mini-Tower LGA 775 (Socket T):
This is an auto-generated long summary of Fujitsu ESPRIMO P5915 iQ965 Mini-Tower LGA 775 (Socket T) based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO P5915 iQ965. Chassis type: Mini-Tower. Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Storage drive interface: Serial ATA II. Ethernet LAN (RJ-45) ports: 1. Power supply: 260 W

Processor
Processor family
Intel
Memory
Maximum internal memory
4 GB
Storage
Storage drive interface
Serial ATA II
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® GMA 3000
Network
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity *
1
Microphone in
Yes
Headphone outputs
1
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Serial ports quantity
1
Design
Chassis type *
Mini-Tower
Performance
Processor socket
LGA 775 (Socket T)
Supported processor frequency (max)
3.4 GHz
Audio system
Realtek ALC260
Power
Power supply
260 W
Other features
Motherboard
D2312
Expansion slots
2x PCI 1x PCI Express x16 1x PCI Express x1
Dimensions (WxDxH)
203 x 392 x 390 mm
Drive bays
6