location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C8008N Colour Laser Printer 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C8008N Colour Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS-C8008N
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-C8008N Colour Laser Printer 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 600 x 600 DPI
  • - A3 31 ppm
  • - Total input capacity: 1150 sheets Total output capacity: 650 sheets
  • - Internal memory: 128 MB Built-in processor 400 MHz
Warranty: 2-year warranty as standard.Kyocera guarantees the drums for 3 years or 600,000 images and developers for 3 years or 300,000 pages (whichever occurs sooner), provided each printer is used and cleaned in accordance with the service
instructions.
Long product name KYOCERA FS-C8008N Colour Laser Printer 600 x 600 DPI A3 :
The long product name of KYOCERA FS-C8008N Colour Laser Printer 600 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-C8008N COLOR LASER A3+ 31 8PPM A4 15 4PPM A3
More>>>
KYOCERA FS-C8008N Colour Laser Printer 600 x 600 DPI A3:
The official description of KYOCERA FS-C8008N Colour Laser Printer 600 x 600 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FS-C8008N brings affordable colour printing to your business. Due to the cartridge-free colour ECOSYS technology – the leading technology for colour printers – you save up to 60% of the printing cost per page compared to other colour printers.
With superior paper handling options that offer stacking, sorting, or stapling and finishing capabilities, the versatile FS-C8008N will fulfil all your business printing needs.
8/4 pages per minute in A4/A3 colour
31/15 pages per minute in A4/A3 black and white
Lowest printing cost in its class
Cartridge-free colour ECOSYS technology
Extensive paper handling options
Network ready

Short summary description KYOCERA FS-C8008N Colour Laser Printer 600 x 600 DPI A3:
This short summary of the KYOCERA FS-C8008N Colour Laser Printer 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C8008N Colour Laser Printer, Colour, 600 x 600 DPI, A3, 31 ppm

Long summary description KYOCERA FS-C8008N Colour Laser Printer 600 x 600 DPI A3:
This is an auto-generated long summary of KYOCERA FS-C8008N Colour Laser Printer 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

KYOCERA FS-C8008N Colour Laser Printer. Colour, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 31 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Colour *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Warm-up time
180 s
Time to first page (black, normal)
17 s
Time to first page (colour, normal)
28 s
Input & output capacity
Total input capacity *
1150 sheets
Total output capacity *
650 sheets
Paper tray 2 input capacity
150 sheets
Maximum input capacity
3150 sheets
Maximum output capacity
650 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Media size (tray 1)
A 5-A 3
Media weight (tray 1)
64-90 g/m2
Performance
Internal memory *
128 MB
Performance
Maximum internal memory
625 MB
Internal storage capacity
10 GB
Storage media
HDD
Built-in processor
Yes
Processor model
PowerPC 750CX
Processor frequency
400 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
39 dB
Power
Power consumption (printing) *
803 W
Power consumption (standby)
196 W
Power consumption (PowerSave)
26 W
Weight & dimensions
Weight
95.4 kg
Dimensions (WxDxH)
590 x 585 x 673 mm
Other features
I/O ports
1 x High speed bi-directional parallel (IEEE 1284); 1 x USB (Full Speed); 1 x Fast Ethernet 10/100Base-TX; 1 x KUIO-LV slot for optional; 1 x 2nd parallel interface or RS-232C serial interface or network interface card; 1 x Multiple Interface Connection (MIC)
Power requirements
AC 220 - 240 V, 50/60 Hz
Colour printing technology
Kyocera Mita Colour ECOSYS, laser
Upgrade type
2 slots (32, 64, 128, 256 MB DIMM)
Brand Image Product code Product Stock Price from
KYOCERA FS-C8026N Laser Printer Colour 600 x 600 DPI A3 KYOCERA FS-C8026N Laser Printer Colour 600 x 600 DPI A3
(show image)
042BF013 FS-C8026N Laser Printer 0.00
(excl. VAT)
0 (incl. VAT)