location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5016N COLOR LASER Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5016N COLOR LASER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS-C5016N
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-C5016N COLOR LASER Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 600 x 600 DPI
  • - A4 16 ppm
  • - Maximum duty cycle: 85000 pages per month
  • - Internal memory: 96 MB 400 MHz
Warranty: 1 year on-site warranty as standard. Kyocera Mita guarantees
the drums and developers for 3 years or 200,000 pages
whichever occurs sooner), provided each printer is used and
cleaned in accordance with the service instructions.

The up to 5 year on-site warranty extension for printer and options.
Long product name KYOCERA FS-C5016N COLOR LASER Colour 600 x 600 DPI A4 :
The long product name of KYOCERA FS-C5016N COLOR LASER Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-C5016N - 16ppm A4 colour and monochrome, 600-sheet input from 2 sources, 600dpi, USB, parallel and network interface
More>>>
KYOCERA FS-C5016N COLOR LASER Colour 600 x 600 DPI A4:
The official description of KYOCERA FS-C5016N COLOR LASER Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small enough to fit. Big enough to deliver.

Ideal for your A4 business colour printing needs, the compact FS-C5016N combines industry-leading expertise in office printing with ECOSYS technology to deliver best in class cost effectiveness for your office printing. Network ready and with extensive paper handling options available this printer will more than meet the needs of your workgroup or department. Match this with its impressive time to first page, speed and print quality and you couldn't ask for more from a colour workgroup laser printer.


- 16ppm A4 colour and monochrome

- Lowest total cost of ownership (TCO) in its class

- Smallest footprint in its class

- Network ready for any workgroup or department in the office

- 600-sheet input from 2 sources as standard

- Crisp 600dpi enhanced to 1200dpi with KIR2

- Fast 400MHz PowerPC processor

- Generous 96MB memory, expandable to 608MB

Short summary description KYOCERA FS-C5016N COLOR LASER Colour 600 x 600 DPI A4:
This short summary of the KYOCERA FS-C5016N COLOR LASER Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C5016N COLOR LASER, Colour, 600 x 600 DPI, A4, 16 ppm

Long summary description KYOCERA FS-C5016N COLOR LASER Colour 600 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS-C5016N COLOR LASER Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-C5016N COLOR LASER. Colour. Maximum duty cycle: 85000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Colour *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
16 s
Features
Maximum duty cycle *
85000 pages per month
Input & output capacity
Maximum input capacity
500 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media size (tray 1)
universal cassette: A4, B5, A5, Letter, Custom (148 x 210 – 216 x 356 mm)
Media weight (tray 1)
60-105 g/m2
Performance
Internal memory *
96 MB
Maximum internal memory
608 MB
Memory slots
2
Processor model
PowerPC 750CXe
Processor frequency
400 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
36 dB
Weight & dimensions
Weight
22 kg
Dimensions (WxDxH)
345 x 470 x 385 mm
Other features
Power supply type
220~240V @ 50/60Hz
Memory upgrade
Yes
Memory description
DIMM
Colour printing technology
Multi-Bit Technology for optimum colour output
Standard input trays
universal cassette, multi-purpose tray
Networking features
Multiple interface connection (MIC): MIC allows for simultaneous data transfer via up to four (MIC) interfaces, with each interface having its own virtual printer., Yes
Wireless option type
WLAN SB-70: Multi-protocol 11Mbit WLAN
Wireless technology
Optional
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:32:56
Uk has collected 1 expert review for KYOCERA FS-C5016N COLOR LASER Colour 600 x 600 DPI A4 and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-01 21:32:56
If you’re looking for a laser printer that will handle tens of thousands of pages at minimal cost, Kyocera’s name is bound to crop up sooner or later. All laser printers need to have their toner cartridges replaced or refilled on a regular bas...
90%