xSeries 100, Intel Pentium 4 3.2GHz/800MHz (1MB L2 Cache), 1x 512MB 533MHZ ECC SDRAM, 1x 80GB SATA HDD, Combo drive, 310W Power Supply, Gigabit Ethernet, ATI ES1000 (16MB) video
IBM eServer xSeries 100, 3.2 GHz, 0.5 GB, DDR2-SDRAM, 1 TB, 310 W, Tower
IBM eServer xSeries 100. Processor family: Intel® Pentium® 4, Processor frequency: 3.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 0.5 GB. Total storage capacity: 1 TB, HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 310 W. Chassis type: Tower