IBM logo

IBM eServer System x3950 server 440.4 GB Rack (3U) Intel® Xeon® 2.5 GHz 2 GB DDR2-SDRAM

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29724
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Three year parts and labour, Onsite Repair.
Long product name IBM eServer System x3950 server 440.4 GB Rack (3U) Intel® Xeon® 2.5 GHz 2 GB DDR2-SDRAM:

System x3950, 2x Xeon MP 2.5 GHz/667 MHz (2x 1 MB L2 cache and 4 MB L3 cache), 2x 1 GB PC2-3200 DDR2, 0x 0GB GB SAS HD (open bay), BMC, RSA-2, 2x Broadcom 5704 Gigabit Ethernet, 2x 1300 W hot-swap power supply, SVGA (16 MB)

Short summary description IBM eServer System x3950 server 440.4 GB Rack (3U) Intel® Xeon® 2.5 GHz 2 GB DDR2-SDRAM:

IBM eServer System x3950, 2.5 GHz, 2 GB, DDR2-SDRAM, 440.4 GB, DVD-ROM, Rack (3U)

Long summary description IBM eServer System x3950 server 440.4 GB Rack (3U) Intel® Xeon® 2.5 GHz 2 GB DDR2-SDRAM:

IBM eServer System x3950. Processor family: Intel® Xeon®, Processor frequency: 2.5 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. Total storage capacity: 440.4 GB, Optical drive type: DVD-ROM. Chassis type: Rack (3U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.