ATEN logo

ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 0,6 m HDMI Cable with Ethernet

Data-sheet quality:
created/standardized by Icecat
Product views:
81943
Info modified on:
10 Aug 2024, 11:50:58
Bullet Points ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 0,6 m HDMI Cable with Ethernet:
  • - Optimum signal transmission up to True 4K (4096 x 2160 / 3840 x 2160 @ 60 Hz 4:4:4)
  • - HDMI Ethernet Channel functionality: additional dedicated data channel supports networking*
  • - HDMI (3D, Deep Color, 4K); HDCP 2.2 compliant
  • - Gold-plated connectors for reliable transmissions
  • - Available in 0.6 m
  • - Bend Radius 90° **
  • - Note:
  • - * Feature only available if linked devices are HDMI Ethernet Channel enabled
  • - ** Swings 100 times between angles of +/- 90 degrees, at a frequency of 13 times per minute
Long product name ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 0,6 m HDMI Cable with Ethernet:

0.6 m High Speed True 4K HDMI Cable with Ethernet

ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 0,6 m HDMI Cable with Ethernet:

ATEN High Speed HDMI Cable with Ethernet provides an uncompressed, all-digital interface for both audio and video signals, guaranteeing reliable digital signal transmission up to True 4K (4096 x 2160 / 3840 x 2160 @ 60 Hz 4:4:4). Our cables infuse high-quality tinned copper wire to resist interference for better- defined video and image quality.

Short summary description ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 0,6 m HDMI Cable with Ethernet:

ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 0,6 m HDMI Cable with Ethernet, 0.6 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, Black

Long summary description ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 0,6 m HDMI Cable with Ethernet:

ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 0,6 m HDMI Cable with Ethernet. Cable length: 0.6 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, 3D, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.