HP logo

HP 3FH67AA POS monitor 25.6 cm (10.1")

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
388373
Info modified on:
04 Nov 2024, 07:12:20
Warranty:
Protected by HP, including a 3 years parts, 3 years labor (3/3/0) standard limited warranty. Certain restrictions and exclusions apply.
Long product name HP 3FH67AA POS monitor 25.6 cm (10.1"):

HP ElitePOS With 10.1" Touch Display

HP 3FH67AA POS monitor 25.6 cm (10.1"):

Share dynamic content with customers and enable them to input their data for a personalized experience with the HP ElitePOS 10.1 in Touch Display for the HP ElitePOS. It has a durable, cleanable[1], edge-to-edge touchscreen, adjustable stand for optimal placement, and simple USB-C™ connectivity.

Short summary description HP 3FH67AA POS monitor 25.6 cm (10.1"):

HP 3FH67AA, 25.6 cm (10.1"), Black, USB, 5 V, 3 A, 246.2 mm

Long summary description HP 3FH67AA POS monitor 25.6 cm (10.1"):

HP 3FH67AA. Display diagonal: 25.6 cm (10.1"). Product colour: Black. Power source type: USB, AC adapter output voltage: 5 V, AC adapter output current: 3 A. Width: 246.2 mm, Depth: 35.2 mm, Height: 170.2 mm. Package width: 3060 mm, Package depth: 1100 mm, Package height: 2320 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.