location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageRUNNER iR1022A Laser A4 600 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageRUNNER
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iR1022A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0463B002
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageRUNNER iR1022A Laser A4 600 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 600 x 1200 DPI
  • - A4 22 ppm
  • - Mono copying Mono scanning
  • - USB port
  • - Internal memory: 128 MB 192 MHz
  • - 24.1 kg
Long product name Canon imageRUNNER iR1022A Laser A4 600 x 1200 DPI 22 ppm :
The long product name of Canon imageRUNNER iR1022A Laser A4 600 x 1200 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iR1022A: Print / copy at 22ppm, Superb 1200 dpi, 128MB RAM, Ethernet, USB 2.0, DADF
More>>>
Canon imageRUNNER iR1022A Laser A4 600 x 1200 DPI 22 ppm:
The official description of Canon imageRUNNER iR1022A Laser A4 600 x 1200 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The compact iR1022A brings document feeding and 22 page per minute production to your desktop. Add double siding documents and energy saving features and you've found a winning formula for your small office or workgroup.

Brilliant communication for small businesses and office workgroups
The iR1022A helps you to be more productive with less effort. Copy large documents of up to 50 pages with the document feeder or print double sided presentations, all at a swift 22 pages per minute. Add an energy saving mode with instant recovery and you have the ideal solution for small businesses and office workgroups needing quick and cost-effective results.

Effortless network integration
You're not the only one who can benefit from the productivity enhancing benefits of the iR1022A. The iR1022A can be easily connected to your network so colleagues can take advantage too. Network printing is enabled using Canon's advanced-performance proprietary printer language UFR II Lite, and a PCL printing option is also provided.

Space saving and scalable
Designed specifically to help enhance the productivity of small businesses and office workgroups, the iR1022A is a compact performer with big ideas. Configured with a generous 600 on-line sheets, you can enhance capacity further to a sizeable 1,100 A4 sheets if required.

Care for the environment
Innovative on-demand fixing technology enables an energy saving sleep mode to be automatically initiated when the device is not in use. Once needed, the device is fully operational again in less than 5 seconds - a great way to reduce energy consumption without affecting productivity.

Environmentally considerate production methods ensure that the machine complies with the European RoHS and WEEE* directives, prohibiting lead and hazardous substances from the manufacturing process. In addition the machine conforms to the International Energy Star Program.

Short summary description Canon imageRUNNER iR1022A Laser A4 600 x 1200 DPI 22 ppm:
This short summary of the Canon imageRUNNER iR1022A Laser A4 600 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageRUNNER iR1022A, Laser, Mono printing, 600 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description Canon imageRUNNER iR1022A Laser A4 600 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Canon imageRUNNER iR1022A Laser A4 600 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Canon imageRUNNER iR1022A. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
4.5 s
Economical printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
18 cpm
Maximum number of copies
99 copies
Copier resize
50 - 200%
Scanning
Scanning *
Mono scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Maximum input capacity
600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
Media weight (tray 1)
56-128
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
128 MB
Processor frequency
192 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Weight & dimensions
Weight
24.1 kg
Other features
Standard input trays
1x100 + 1x500
Networking features
Ethernet/Fast Ethernat
Dimensions (WxDxH)
520 x 457 x 453 mm
Network ready
Yes
Power requirements
220V AC to 240V AC +/- 10%
Scan file formats
TIFF
Compatible operating systems
Windows 98/Me/2000/XP/2003 Server, Mac OS 10.2.8-10.4.3
All-in-one functions
Scan
Colour all-in-one functions
No