location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LTO 2 data cartridge Fuji Blank data tape 1.27 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO 2 data cartridge Fuji
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D:CR-LTO2-FJ-01
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu LTO 2 data cartridge Fuji Blank data tape 1.27 cm :
The long product name of Fujitsu LTO 2 data cartridge Fuji Blank data tape 1.27 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LTO 2 data cartridge Fuji
More>>>
Fujitsu LTO 2 data cartridge Fuji Blank data tape 1.27 cm:
The official description of Fujitsu LTO 2 data cartridge Fuji Blank data tape 1.27 cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LTO-2 data cartridge without label from Fuji, 200 GB native capacity.

Short summary description Fujitsu LTO 2 data cartridge Fuji Blank data tape 1.27 cm:
This short summary of the Fujitsu LTO 2 data cartridge Fuji Blank data tape 1.27 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LTO 2 data cartridge Fuji, Blank data tape, 400 GB, 1000000 pass(es), 10 - 45 °C, 10 - 80%, 1.27 cm

Long summary description Fujitsu LTO 2 data cartridge Fuji Blank data tape 1.27 cm:
This is an auto-generated long summary of Fujitsu LTO 2 data cartridge Fuji Blank data tape 1.27 cm based on the first three specs of the first five spec groups.

Fujitsu LTO 2 data cartridge Fuji. Product type: Blank data tape, Compressed capacity: 400 GB, Tape durability: 1000000 pass(es). Tape size: 1.27 cm, Tape length: 609 m, Tape thickness: 8.9 µm. Dimensions (WxDxH): 102 x 105.4 x 21.5 mm, Total storage capacity: 200 GB

Performance
Product type *
Blank data tape
Compressed capacity
400 GB
Tape durability
1000000 pass(es)
Weight & dimensions
Tape size
1.27 cm
Tape length
609 m
Tape thickness
8.9 µm
Operational conditions
Operating temperature (T-T)
10 - 45 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Dimensions (WxDxH)
102 x 105.4 x 21.5 mm
Total storage capacity
200 GB