SMC logo

SMC EZ Switch 10/100/1000 24-Port Managed

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20012
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
Limited lifetime
Long product name SMC EZ Switch 10/100/1000 24-Port Managed:

EZ Switch 10/100/1000 24-Port

Short summary description SMC EZ Switch 10/100/1000 24-Port Managed:

SMC EZ Switch 10/100/1000 24-Port, Managed, Full duplex

Long summary description SMC EZ Switch 10/100/1000 24-Port Managed:

SMC EZ Switch 10/100/1000 24-Port. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.