location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWA-547 network card Internal WLAN 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWA-547
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWA-547 show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 428363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:10:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DWA-547 network card Internal WLAN 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - PCI WLAN
  • - 300 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
  • - Internal
Warranty: 2 years
Long product name D-Link DWA-547 network card Internal WLAN 300 Mbit/s :
The long product name of D-Link DWA-547 network card Internal WLAN 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DWA-547 - PCI, 300 Mbit/s, 2.4GHz, 802.11b/g/n
More>>>
D-Link DWA-547 network card Internal WLAN 300 Mbit/s:
The official description of D-Link DWA-547 network card Internal WLAN 300 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Draft 802.11n Wireless PCI Adapter - Ultimate Performance!
The DWA-547 RangeBooster N™ 650 PCI adapter is a draft 802.11n client device that delivers unrivalled wireless performance to the desktop PC. This adapter enables users to easily upgrade to the next generation of wireless technology and access their high-speed Internet connection while sharing photos, files, music, video, printers and storage. The entire Internet experience is therefore enhanced with a faster wireless connection and flawless digital phone calls, gaming, downloading and video streaming.

Get Connected, Stay Connected
Powered by RangeBooster N™ 650 technology, this adapter provides wireless coverage that is up to 5 times farther reaching than 802.11g technology. With raw data throughputs of up to 300Mbps, this high performance wireless adapter is designed for use in bigger homes and for users that demand higher networking performance. Wireless performance will be maximized by connecting this adapter to a RangeBooster N™ 650 router or Access Point so you can stay connected from virtually anywhere in your home1. It can also be used with 802.11g and 802.11b wireless networks to enable significantly improved reception1. This adapter supports WPA/WPA2 security and WEP data encryption to help prevent outside intrusion and protect personal information.

Easy To Setup, Easy To Use
A Quick Setup Wizard guides users step-by-step in their own language through the installation process, allowing them to configure this adapter without having to call a networking expert for help. The Wireless Manager is included with this product to keep track of all of the most frequently accessed networks. With unrivalled wireless performance, reception and security, this adapter is the best choice for easily adding or upgrading wireless connectivity to desktop computers.

Short summary description D-Link DWA-547 network card Internal WLAN 300 Mbit/s:
This short summary of the D-Link DWA-547 network card Internal WLAN 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWA-547, Internal, Wireless, PCI, WLAN, 300 Mbit/s, Green

Long summary description D-Link DWA-547 network card Internal WLAN 300 Mbit/s:
This is an auto-generated long summary of D-Link DWA-547 network card Internal WLAN 300 Mbit/s based on the first three specs of the first five spec groups.

D-Link DWA-547. Internal. Connectivity technology: Wireless, Host interface: PCI, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). Product colour: Green

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI
Interface *
WLAN
Network
Maximum data transfer rate *
300 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54, 270, 300 Mbit/s
Modulation
16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK
Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA2
Design
Product colour
Green
Internal *
Yes
Antenna
Yes
Antenna connector type
RP-SMA
LED indicators
Yes
Certification
FCC, CE, C-Tick, IC, Wi-Fi
Power
Output voltage
5 V
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
64.3 mm
Depth
119.1 mm
Height
8.13 mm
Weight
118.8 g
Other features
Gain
2 dBi
Detachable antenna(s)
Yes
Link/Act LED
Yes
Brand Image Product code Product Stock Price from
AVM FRITZ!WLAN USB Stick N, Int 300 Mbit/s AVM FRITZ!WLAN USB Stick N, Int 300 Mbit/s
(show image)
20002419 FRITZ!WLAN USB Stick N, Int 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)