location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Edition P2500 + KB Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Professional Mini Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO Edition
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO Edition P2500 + KB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:BN-D1PE250062/KITBE1
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO Edition P2500 + KB Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Professional Mini Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 210 W
  • - Intel® Pentium® 4 524 3.06 GHz
  • - 0.5 GB DDR-SDRAM
  • - 80 GB DVD-ROM
  • - SiS 661FX
  • - Windows XP Professional
Long product name Fujitsu ESPRIMO Edition P2500 + KB Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Professional Mini Tower PC :
The long product name of Fujitsu ESPRIMO Edition P2500 + KB Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Professional Mini Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESPRIMO Edition P2500, Intel Pentium 4 524 3.06GHz, 512 MB (1x512MB DDR), 80 GB SATA, DVD-ROM, Windows XP Professional + KB
More>>>
Fujitsu ESPRIMO Edition P2500 + KB Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Professional Mini Tower PC:
The official description of Fujitsu ESPRIMO Edition P2500 + KB Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Professional Mini Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new entry-level professional PC for the price-conscious professional. An outstanding value, ESPRIMO Edition can handle any office requirement, particularly those typical to small and mid-sized enterprises.

Short summary description Fujitsu ESPRIMO Edition P2500 + KB Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Professional Mini Tower PC:
This short summary of the Fujitsu ESPRIMO Edition P2500 + KB Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Professional Mini Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Edition P2500 + KB, 3.06 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO Edition P2500 + KB Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Professional Mini Tower PC:
This is an auto-generated long summary of Fujitsu ESPRIMO Edition P2500 + KB Intel® Pentium® 4 524 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Professional Mini Tower PC based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Edition P2500 + KB. Processor frequency: 3.06 GHz, Processor family: Intel® Pentium® 4, Processor model: 524. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: SiS 661FX. Operating system installed: Windows XP Professional. Power supply: 210 W. Chassis type: Mini Tower. Product type: PC. Weight: 11 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor model *
524
Processor cores
1
Processor threads
2
Processor frequency *
3.06 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
533 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
90 nm
Processor operating modes
64-bit
Processor series
Intel Pentium 4 500 Series supporting Hyper-Threading Technology
Processor codename
Prescott
Thermal Design Power (TDP)
84 W
Tcase
67.7 °C
Number of Processing Die Transistors
125 M
Processing Die size
112 mm²
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
0.5 GB
Maximum internal memory *
2 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
80 GB
Optical drive type *
DVD-ROM
HDD interface
Ultra-ATA/100
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
SiS 661FX
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Mini Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Audio system
Realtek ALC135
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
No
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27462
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
210 W
Weight & dimensions
Width *
202 mm
Depth *
376 mm
Height *
372 mm
Weight *
11 kg
Packaging content
Display included *
No
Other features
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet