Western Digital logo

Western Digital Mobile Hard Drive 120 GB, 5400 RPM, 2 MB, 20pk bulk internal hard drive 2.5" EIDE/ATA

Data-sheet quality:
created/standardized by Icecat
Product views:
13667
Info modified on:
04 Apr 2019, 06:28:51
Long product name Western Digital Mobile Hard Drive 120 GB, 5400 RPM, 2 MB, 20pk bulk internal hard drive 2.5" EIDE/ATA:

Mobile Hard Drive 120 GB, 5400 RPM, 2 MB, 20pk bulk

Short summary description Western Digital Mobile Hard Drive 120 GB, 5400 RPM, 2 MB, 20pk bulk internal hard drive 2.5" EIDE/ATA:

Western Digital Mobile Hard Drive 120 GB, 5400 RPM, 2 MB, 20pk bulk, 120 GB, 5400 RPM, 2 MB, 2.5", EIDE/ATA

Long summary description Western Digital Mobile Hard Drive 120 GB, 5400 RPM, 2 MB, 20pk bulk internal hard drive 2.5" EIDE/ATA:

Western Digital Mobile Hard Drive 120 GB, 5400 RPM, 2 MB, 20pk bulk. HDD capacity: 120 GB, HDD speed: 5400 RPM, Storage drive buffer size: 2 MB, HDD size: 2.5", Interface: EIDE/ATA

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.