location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY ST-1044U smart card reader Indoor USB 2.0 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST-1044U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST-1044UB-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112052804
Category:
A smart card is a pocket-sized plastic card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card readers are devices which can read smart cards.
Smart Card Readers Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name CHERRY ST-1044U smart card reader Indoor USB 2.0 Black, White :
The long product name of CHERRY ST-1044U smart card reader Indoor USB 2.0 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0, 12 MBit/s, 4.8 MHz, 300g
More>>>
CHERRY ST-1044U smart card reader Indoor USB 2.0 Black, White:
The official description of CHERRY ST-1044U smart card reader Indoor USB 2.0 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart, stable, energy-saving and can be operated with one hand Whether access controls, network logon or chipcard-based transactions – the ST 1144 supports you in protecting your sensitive data in a simple and easy way.

- “Single-handed operation” through high weight and stable standing
- High-quality USB smart card reader
- Compatible chipcard types: Reads and writes on all ISO 7816 cards
- USB 2.0-compatible
- PC/SC smart card reader
- Low power consumption when idle: 2 mA

Short summary description CHERRY ST-1044U smart card reader Indoor USB 2.0 Black, White:
This short summary of the CHERRY ST-1044U smart card reader Indoor USB 2.0 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY ST-1044U, USB 2.0, 1.75 m, Black, White, 300 g

Long summary description CHERRY ST-1044U smart card reader Indoor USB 2.0 Black, White:
This is an auto-generated long summary of CHERRY ST-1044U smart card reader Indoor USB 2.0 Black, White based on the first three specs of the first five spec groups.

CHERRY ST-1044U. Interface: USB 2.0. Cable length: 1.75 m, Product colour: Black, White. Weight: 300 g

Features
Mean cycles between failures (MCBF)
100000
Compatible products
CardMan 3121
Design
Placement supported
Indoor
Product colour
Black, White
Cable length
1.75 m
Ports & interfaces
Interface
USB 2.0
Compliance industry standards
ISO 7816, CCID, TAA
Supported protocols
T=0, T=1, S=8, S=9, S=10
Power
Standby current
100 mA
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 50 °C
System requirements
Windows operating systems supported
Yes
System requirements
Linux operating systems supported
Yes
Weight & dimensions
Width
75 mm
Height
51 mm
Depth
55 mm
Dimensions (WxDxH)
75 x 51 x 55 mm
Weight
300 g
Sustainability
Certification
VDE, cURus, VDE GS, VCCI, CE, FCC, FIPS 201, CAC
Packaging data
Quick installation guide
Yes
Bundled software
PC/SC, CT-Api
Package width
128 mm
Package depth
195 mm
Package height
60 mm
Package weight
350 g
Logistics data
Products per pallet
6 pc(s)
Other features
Compatible operating systems
Windows 98, ME, 2000, XP, CE, Linux
Brand Image Product code Product Stock Price from
CHERRY ST-1144 SMARTTERMINAL CHERRY ST-1144 SMARTTERMINAL
(show image)
ST-1144UB ST-1144 SMARTTERMINAL 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY ST-1530 smart card reader Indoor Grey, White CHERRY ST-1530 smart card reader Indoor Grey, White
(show image)
ST-1530 ST-1530 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY eHealth-BCS ST-1503 smart card reader Indoor Grey, White CHERRY eHealth-BCS ST-1503 smart card reader Indoor Grey, White
(show image)
ST-1503AAGZ eHealth-BCS ST-1503 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black
(show image)
ST-1503AAEZ eHealth-BCS ST-1503 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black
(show image)
JT-0300WB-2 TC 1300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)