location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link RangeBooster N Draft-11n USB 2.0 Adapter 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RangeBooster N Draft-11n USB 2.0 Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWA-142
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link RangeBooster N Draft-11n USB 2.0 Adapter 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 300 Mbit/s
Warranty: 2 years
Long product name D-Link RangeBooster N Draft-11n USB 2.0 Adapter 300 Mbit/s :
The long product name of D-Link RangeBooster N Draft-11n USB 2.0 Adapter 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeBooster N Draft-11n USB 2.0 Adapter
More>>>
D-Link RangeBooster N Draft-11n USB 2.0 Adapter 300 Mbit/s:
The official description of D-Link RangeBooster N Draft-11n USB 2.0 Adapter 300 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the DWA-142, you will be able to boost your desktop or laptop wireless connectivity compared with existing 802.11g devices.
This will allow you to benefit from high-performance wireless networking throughout your entire home and to make the most of flawless digital phone calls, gaming and video streaming.

Ultimate Performance And Flexibility
The DWA-142 RangeBooster N™ USB 2.0 adapter is a draft 802.11n client device that delivers real world performance gains. It is faster than 802.11g wireless adapters with the added benefit of portability between notebooks and desktop PCs. A USB cable is supplied, which allows the position of the adapter to be adjusted for convenience and to gain maximum levels of reception.

Get Connected, Stay Connected
Powered by RangeBooster N™ technology, this adapter provides wireless coverage that is up to 4 times farther than 802.11g1. With raw data throughputs of up to 300Mbps, this high performance wireless adapter is designed for use in bigger homes and for users that demand higher networking performance. Wireless performance will be maximized by connecting this adapter to a RangeBooster N™ router or Access Point so users can stay connected from virtually anywhere in their home. It can also be used with 802.11g and 802.11b wireless networks to enable significantly improved reception1. This adapter supports WPA/WPA2 security and WEP data encryption to help prevent outside intrusion and protect personal information.

Easy To Setup, Easy To Use
A Quick Setup Wizard guides users step-by-step in their own language through the installation process, allowing them to configure this adapter without having to call a networking expert for help. The Wireless Manager is included with this product to keep track of all of the most frequently accessed networks. With unrivalled wireless performance, reception and security, this adapter provides an improved Internet experience and keeps you mobile and flexible.

Short summary description D-Link RangeBooster N Draft-11n USB 2.0 Adapter 300 Mbit/s:
This short summary of the D-Link RangeBooster N Draft-11n USB 2.0 Adapter 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link RangeBooster N Draft-11n USB 2.0 Adapter, Wireless, USB, 300 Mbit/s

Long summary description D-Link RangeBooster N Draft-11n USB 2.0 Adapter 300 Mbit/s:
This is an auto-generated long summary of D-Link RangeBooster N Draft-11n USB 2.0 Adapter 300 Mbit/s based on the first three specs of the first five spec groups.

D-Link RangeBooster N Draft-11n USB 2.0 Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 300 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
300 Mbit/s
Spread spectrum method
DSSS
Bandwidth
2.4 GHz
Design
Internal *
No
Design
Plug and Play
Yes
System requirements
Minimum storage drive space
20 MB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Height
19.3 mm
Weight
95 g
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:33:15
Uk has collected 1 expert review for D-Link RangeBooster N Draft-11n USB 2.0 Adapter 300 Mbit/s but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
xbitlabs.com
Updated:
2011-09-26 03:33:15
We’ve recently started a series of tests of Draft N wireless adapters, beginning it with a review of the Trendnet TEW-624UB. The device we are going to discuss today is another Wi-Fi adapter with a USB interface. It is manufactured by D-Link and cal...
Good Original design, Can be wallmounted, Large indicator...
Bad Incompatible with the ASUS WL500W, Fasteners for wall mounting not included into the kit...
Bottom line There is little that can be said about the DWA-142 adapter. We like it because of its original design. It is certainly different externally from other Wi-Fi adapters with a USB interface. We can note one serious drawback about it: the DWA-142 works poo...
0%
Country Distributor
United Kingdom 1 distributor(s)