location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WPNT834 wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WPNT834
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPNT834IS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR WPNT834 wireless router :
The long product name of NETGEAR WPNT834 wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeMax 240 Mbps Wireless Router
More>>>
NETGEAR WPNT834 wireless router:
The official description of NETGEAR WPNT834 wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You may not even know it but your wireless home network may be slowing you down. As everyone in your home begins to stream more video, download more MP3s, back-up and synchronize files on networked storage, play online games, and make more Internet phone calls - you place a greater demand on your home network. What you need is the speed to move content faster to everyone in your home without interruption and without wires.
Now you can with the RangeMax 240 Wireless Router (WPNT834), the first router to deliver wireless speeds as fast as your wired connection, up to 240 Mbps when used with RangeMax 240 Wireless Adapters (WPNT511, WPNT121). And with Adaptive Channel Expansion (ACE) technology, the RangeMax 240 dynamically adapts to wireless interference to deliver the speed that your applications require on-demand. So whether you are streaming audio & video, uploading large files to your Storage Central, or just surfing the web, RangeMax 240 delivers the speed you need for today and beyond. Now the performance and quality-ofexperience once only associated with wired networks can be achieved in your wireless home.

Superior RangeMax Coverage
Does your current wireless network cover your entire home? Today, most wireless routers are only able to “listen” to one wireless signal at a time, the strongest one. If that signal is blocked or interfered with for example by a closing door, cordless phone, or your microwave oven, it can result in a wireless dead spot, cutting you off from your network. However, the RangeMax 240 is capable of “listening” to multiple signals simultaneously, utilizing its advanced MIMO (Multi-Input, Multi-Output) technology. So if any one of those signals is disrupted, the RangeMax 240 automatically maintains your network connection, eliminates dead stops and extends your range throughout your home.
Enhanced Wireless Speed
The RangeMax 240 Wireless Router and Adapters are twice the speed of other MIMO products, and for the first time perform at virtually the same speeds of wired networks. In addition, it is fully compatible with your legacy (802.11b/g) equipment, in fact those legacy devices will experience up to 50% better performance - especially at long distances. The RangeMax 240 enables higher quality video streams, faster MP3s downloads, uninterrupted Internet phone calls, and more efficient file sharing all with your existing equipment.
Unsurpassed Security and Ease
With NETGEAR’s exclusive Touchless WiFi Security, you can rest assured that what happens on your network stays on your network. Touchless WiFi Security guides you through the simple set up of standards based wireless security, allowing you to securely connect all of your wireless clients, whether they are from NETGEAR or from another brand. The router’s powerful safeguard against
unauthorized network access includes a double firewall, WEP (Wired Equivalent Privacy), WPAPSK, and WPA2-PSK (Wi-Fi Protected Access - Pre-Shared Key).

Short summary description NETGEAR WPNT834 wireless router:
This short summary of the NETGEAR WPNT834 wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WPNT834, ADSL

Long summary description NETGEAR WPNT834 wireless router:
This is an auto-generated long summary of NETGEAR WPNT834 wireless router based on the first three specs of the first five spec groups.

NETGEAR WPNT834. Networking standards: IEEE 802.11b, IEEE 802.11g, VPN support: 2 VPN pass-through tunnels (IPSec, L2TP, PPTP). Security algorithms: SSID, WPA-PSK, WPA2-PSK. Weight: 490 g. Compatible operating systems: -Windows 98/Me/NT/2000/XP; -Mac OS; -NetWare; -UNIX; -Linux;, Dimensions (WxDxH): 223 x 182 x 29 mm, Maximum data transfer rate: 0.24 Gbit/s

Network
Networking standards
IEEE 802.11b, IEEE 802.11g
Supports ISDN connection
No
VPN support
2 VPN pass-through tunnels (IPSec, L2TP, PPTP)
DSL features
ADSL
Yes
Security
Security algorithms
SSID, WPA-PSK, WPA2-PSK
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Security
Network address translation (NAT)
Yes
Weight & dimensions
Weight
490 g
Other features
Compatible operating systems
-Windows 98/Me/NT/2000/XP; -Mac OS; -NetWare; -UNIX; -Linux;
Dimensions (WxDxH)
223 x 182 x 29 mm
I/O ports
-5x 10/100; -1x Power;
Maximum data transfer rate
0.24 Gbit/s
Bandwidth
2.4 GHz
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:51:58
Uk has collected 12 expert reviews for NETGEAR WPNT834 wireless router and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
atomicmpc.com.au
Updated:
2011-11-05 15:30:49
When it comes to computer products with specifications that appear to be created by politicians, there are no more unbelievable specs than in wireless networking kits.A quoted speed of 54Mbps usually means around 10Mbps, and that’s provided you&rsqu...
85%
Zdnet.com.au
Updated:
2011-11-05 15:30:50
Theres a new kid in Wi-Fi town, and its terrorising the neighbourhood: the Netgear WPNT834 RangeMax 240 wireless router provides nearly twice the maximum speed of our previous performance champs. This MIMO-based device also prevails in several other...
0%
gadgetguy.com.au
Updated:
2011-11-05 15:30:50
Tremendous throughput at short range but rapid speed decline over longer distances.
Good Comes into its own in mixed-mode environments with extremely fast throughput rates. Three adjustable antennas. Shipped with a comprehensive user manual. Firewall security.
Bad Speeds dropped off rapidly in the distance tests.
Bottom line Tremendous throughput at short range but rapid speed decline over longer distances.
80%
pcworld.com_techhive.com
Updated:
2011-10-04 00:51:49
Netgear RangeMax 240 Wireless Router The RangeMax 240 is a great router, with excellent performance and very good features, usability, and design. But its Airgo technology will never be upgradable to the 802.11n standard. In our October issue roundup o...
Good Great performance, Excellent design, easy to use...
Bad Not upgradeable to 802.11n, no QoS support, Only 90 days of free phone support...
Bottom line The RangeMax 240 is a great router, with excellent performance and very good features, usability, and design. But its Airgo technology will never be upgradable to the 802.11n standard.
89%
Digitaltrends.com
Updated:
2011-10-04 00:51:51
Go with someone who has more compatibility and better prices.
Good Fast wireless speeds Improves existing wireless connections Multiple Antennae...
Bad Pricey Connectivity only through USB adaptor and PC card Not enough compatibility options...
Bottom line When it comes down to it, you have a really nice looking router that improves performance and is fast. However, Netgear needs more devices that can take advantage of the RangeMax 240’s speeds and a PCI card adapter. That problem combined with the hi...
65%
maximumpc.com
Updated:
2011-10-04 00:51:54
Netgear’s WPNT834 is prettier than Linksys’ WRT54GX, which uses the same Airgo True MIMO Gen3 chipset, but this ain’t no beauty contest. Equipped with comparatively stubby antennae (3.5 inches, compared with the Linksys’ 5-inch aerials), this router/wi...
70%
pcmag.com
Updated:
2011-10-04 00:51:56
The Netgear RangeMax 240 WPNT834, built around the Airgo Networks True MIMO Gen3 pre-802.11n chipset, is the top of Netgears wireless router line. Its not cheap, at around $135 (street), nor is the WPNT511 client card ($100), but the performance of...
Good Great speed and range, good overall feature set...
Bad Costly...
Bottom line Netgears RangeMax 240 blasts data at 100 Mbps over short distances, and still manages tremendous throughput at longer distances. If youre looking to get the highest performance possible from your wireless router, look no further...
90%
smallnetbuilder.com
Updated:
2011-10-04 00:51:58
Airgo Networks rocked the MIMO world last fall with the announcement of its third generation "True MIMO" chipset that boasts a top raw speed of 240Mbps. The new speed is achieved using Airgos Adaptive Channel Expansion technology (ACE) that the compan...
0%
Country Distributor
United Kingdom 1 distributor(s)