location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F6099-L300 USB graphics adapter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F6099-L300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F6099-L300
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu S26391-F6099-L300 USB graphics adapter Black :
The long product name of Fujitsu S26391-F6099-L300 USB graphics adapter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Display Adapter, USB 2.0, DVI, „Plug & Play, black
More>>>
Fujitsu S26391-F6099-L300 USB graphics adapter Black:
The official description of Fujitsu S26391-F6099-L300 USB graphics adapter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This USB Display Adapter enables you to connect one more monitor, LCD or projector to a computer with a USB 2.0 port. For desktop users adding an extra monitor via USB, connection is easier than ever. No more having to open the computer chassis to install an internal video card. Once the installation is complete, the USBattached monitor soon wakes up. No function key hassle to swap to a second monitor.

- „„Add a monitor, LCD or projector through a single USB 2.0 port;
- „„Up to 6 simultaneous USB display adapters supported;
- „„Plug & Play;
- „„Hot-plug; add or remove monitors without rebooting;
- „„Windows Vista compatible;
- „„Windows Vista Aero Interface supported;
- „„Resumes from hibernation and suspend modes;
- „„Connection of up to 6 displays.

Short summary description Fujitsu S26391-F6099-L300 USB graphics adapter Black:
This short summary of the Fujitsu S26391-F6099-L300 USB graphics adapter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F6099-L300, Black

Long summary description Fujitsu S26391-F6099-L300 USB graphics adapter Black:
This is an auto-generated long summary of Fujitsu S26391-F6099-L300 USB graphics adapter Black based on the first three specs of the first five spec groups.

Fujitsu S26391-F6099-L300. Product colour: Black

Design
Product colour
Black