Epson logo

Epson Hot Press Bright 24"x 15m

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146222
Info modified on:
08 Mar 2024, 09:07:54
Long product name Epson Hot Press Bright 24"x 15m:

Hot Press Bright 24"x 15m

Epson Hot Press Bright 24"x 15m:

Artists and professional photographers require true archival print media in a variety of weights and surface textures for their digital fine art and photography. Now Epson brings you an acid free,100% cotton hot press paper that is coated on both sides for extra versatility.
This cylinder mould-made product features an ultra smooth finish on two sides (sheets) that is optimised for Epson UltraChrome Inks. The velultra smooth surface is a favorite of photographers and artists alike, offering a unique high quality fine art feel. Combining impressive fine art cotton with Epson technology has created a paper that will be a classic for years to come.
Like all Epson's innovative media, this paper is engineered to give you the highest resolution and color saturation possible. As always, EPSON supplies guarantee EPSON quality.

Short summary description Epson Hot Press Bright 24"x 15m:

Epson Hot Press Bright 24"x 15m, 300 g/m², White, - SureColor SC-T5200D-PS - SureColor SC-T3200 sans pied - SureColor SC-P9000V - SureColor SC-P9000..., 61 cm, 15.2 m, 1 pc(s)

Long summary description Epson Hot Press Bright 24"x 15m:

Epson Hot Press Bright 24"x 15m. Media weight: 300 g/m², Product colour: White, Compatible products: - SureColor SC-T5200D-PS - SureColor SC-T3200 sans pied - SureColor SC-P9000V - SureColor SC-P9000.... Roll width: 61 cm, Roll length: 15.2 m. Quantity per pack: 1 pc(s), Package width: 159 mm, Package depth: 661 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 117 cm. Country of origin: Italy

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.