location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Engage 65 Stereo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Engage 65 Stereo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9559-553-117
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487017400 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 19:41:06
The date of the most recent change of this product data-sheet in Icecat.
Jabra 9559-553-117 user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Engage 65 Stereo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy superior wireless connectivity with a range up to 150 metres and-all day battery life.
  • - Advanced noise-cancelling microphone and enhanced speakers deliver crystal-clear calls even in noisy offices. Meets Skype for Business Open Office requirements.
  • - Overcome interruptions with an integrated busylight that acts as a do not disturb sign for colleagues.
  • - Increase your availability for customer calls. Can connect to deskphones and softphones.
  • - Choose your wearing style from stereo, mono and lightest-in-category convertible models.
Long product name Jabra Engage 65 Stereo :
The long product name of Jabra Engage 65 Stereo. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Engage 65 Stereo
More>>>
Jabra Engage 65 Stereo:
The official description of Jabra Engage 65 Stereo as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Engineered for superior wireless connectivity, battery life and crystal-clear calls, the Engage 65 is a premium headset for professionals who need first-class customer conversations and connection to up to two devices (deskphone and softphone). Meets Skype for Open Office requirements and advanced noise-cancelling and enhanced speakers give incredible call quality, even in noisy offices.

DECT wireless headset with 150m/490ft range, up to 13 hours’ battery life and integrated busylight. Can connect to 2 devices. Meets Skype for Business Open Office requirements.

Short summary description Jabra Engage 65 Stereo:
This short summary of the Jabra Engage 65 Stereo data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Engage 65 Stereo, Wireless, Office/Call center, 40 - 16000 Hz, 83 g, Headset, Black

Long summary description Jabra Engage 65 Stereo:
This is an auto-generated long summary of Jabra Engage 65 Stereo based on the first three specs of the first five spec groups.

Jabra Engage 65 Stereo. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 40 - 16000 Hz. Wireless range: 150 m. Weight: 83 g. Product colour: Black

Industry-leading wireless performance.

Provides superior wireless connectivity to a range of 150 metres, enabling 3x more users in the same office space – with no loss in connection quality. Work away from the desk and still maintain a connection that won’t let you, or your customers, down.

Crystal-clear calls.

Advanced noise-cancelling microphone and enhanced speakers deliver crystal-clear calls even in noisy offices.

Fewer interruptions.

The busylight acts as a do not disturb sign for colleagues.

Connect to up to two devices simultaneously.

You can connect to a deskphone and softphone.

Choice of wearing options to suit every workstyle.

Soft ear cushions provide all-day comfort and a secure fit.

Premium usability and build.

Easily answer and end calls, mute and adjust volume using the intuitive controls on the headset.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Motion sensor
Yes
DECT connectable
Yes
Hearing protection technologies
Jabra PeakStop, Jabra Safetone G616
Music playback
Yes
HD voice
Yes
Certification
CE, CB, FCC, IC, NOM, NTC, EAC, PSB, ICASA, TELEC, SIRIM, ACMA, NZ Telepermit, UL
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
No
2x 3.5 mm connectors
No
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Wireless range
150 m
Headphones
Ear coupling *
Supraaural
Headphone frequency
40 - 16000 Hz
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone direction type
Unidirectional
Number of microphones
2
Microphone noise-canceling
Yes
Microphone mute
Yes
Base station
Base station touchscreen
No
Base station
Base station weight
203 g
Battery
Battery capacity
650 mAh
Talk time
13 h
Battery charge indicator
Yes
Battery recharge time
1.5 h
Battery voltage
7.5 V
Standby time
52 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Weight & dimensions
Width
141 mm
Depth
32 mm
Height
169 mm
Weight
83 g
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Cables included
Phone, USB
Base station
Yes
Ear pad material
Faux leather
Logistics data
Harmonized System (HS) code
85183000
Other features
2.5 mm connector
No
Automatic volume adjustment
Yes
RJ-9 connector
Yes
Voice guidance languages
English, French, German, Japanese, Spanish
Call management
Yes
Multi handset capability
4
Type
DECT telephone handset
Equalizer
Yes
Near Field Communication (NFC)
No
Digital Signal Processing (DSP)
Yes
Brand Image Product code Product Stock Price from
Jabra Engage Stereo Headset incl. Cushion & headband padding Jabra Engage Stereo Headset incl. Cushion & headband padding
(show image)
14401-15 Jabra Engage Stereo Headset incl. Cushion & headband padding 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 2 distributor(s)
Australia 3 distributor(s)
Österreich 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)