location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Chromebook 5190 Intel® Celeron® N3350 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5190
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YJ8HK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184083437
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:16
The date of the most recent change of this product data-sheet in Icecat.
DELL YJ8HK user manual (12.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Chromebook 5190 Intel® Celeron® N3350 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Educational Chromebook Clamshell Black
  • - Intel® Celeron® N3350 1.1 GHz
  • - 29.5 cm (11.6") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB LPDDR4-SDRAM 2400 MHz
  • - 32 GB eMMC
  • - Intel® HD Graphics 500
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - 45 W
  • - ChromeOS
Warranty: 1 Year CAR
Long product name DELL Chromebook 5190 Intel® Celeron® N3350 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black :
The long product name of DELL Chromebook 5190 Intel® Celeron® N3350 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N3350 (2M Cache, 1.1GHz), 4GB LPDDR4 2400MHz, 32GB eMMC, 11.6" HD (1366x768), Intel HD Graphics 500, WLAN 802.11 ac, Bluetooth 4.0
More>>>
DELL Chromebook 5190 Intel® Celeron® N3350 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
The official description of DELL Chromebook 5190 Intel® Celeron® N3350 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Empowering student-led learning.
An 11.6-inch 2-in-1 built with the best-in-class* durability, Intel® Celeron® dual-core and quad-core processors and multiple viewing modes.

Survives school days and school kids
Constructed for collaboration: View and write from any angle or mode—flat, tent, tablet or laptop. Purpose built 2-in-1s for education make it easy for students to create, collaborate and share ideas. The available world facing camera allows users to take advantage of flipped viewing and recording angles while the optional Dell Active EMR Pen provides a digital way to take classroom notes.

Good past the last bell: With at least 10 hours of battery life, this trusty PC gets kids through even the longest school days. And with two USB Type-C ports you're able to charge your system from either port, providing a fast and reversible connection to a multitude of other devices.

Designed to be kid-proof: The Chromebook 5190 2-in-1 comes with a sealed, spill-resistant keyboard able to withstand 12 oz. spills, rubberized protective bumpers along the base and a LCD screen. Plus it’s been tested to withstand 30" drops onto to steel so it can survive lockers, lunchrooms, backpacks and buses.

One cart to charge them all
The optional Dell Compact Charging Cart comes with a space saving design, making it easy to charge and store up to 36 systems at once.

Google gives you more
Evolved for modern education: Add the optional Chromebook G Suite for Education for a wealth of Google apps for students and teachers, including Classroom. This core feature keeps students organized and in touch and allows teachers to create, distribute and grade assignments simply and in one place.


Our job is to make yours easier
Professional Learning Services:

We partner with administrators and teachers to develop outcome-based programs that enhance teaching, leading and learning practices. Our goal is to empower educators to make the most of Dell learning devices in the classroom.

Dell Financial Services:
This cost-effective learning device is ideal for educators and parents focused on the bottom line. We’ve provided multiple ways to affordably finance enriched learning and empowering tools for your students.

Short summary description DELL Chromebook 5190 Intel® Celeron® N3350 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
This short summary of the DELL Chromebook 5190 Intel® Celeron® N3350 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Chromebook 5190, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description DELL Chromebook 5190 Intel® Celeron® N3350 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
This is an auto-generated long summary of DELL Chromebook 5190 Intel® Celeron® N3350 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black based on the first three specs of the first five spec groups.

DELL Chromebook 5190. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: ChromeOS. Product colour: Black

Survives school days and school kids
Survives school days and school kids

Good past the last bell: With at least 10 hours of battery life, this trusty PC gets kids through even the longest school days. With two USB Type-C ports you're able to charge your system from either port, providing a fast and reversible connection to a multitude of other devices.


Designed to be kid-proof: The Chromebook 5190 comes with a sealed, spill-resistant keyboard able to withstand 12 oz. spills, rubberized protective bumpers along the base and a LCD screen. Plus it’s been tested to withstand 30" drops onto to steel so it can survive lockers*, lunchrooms, backpacks and buses.


Collaborative construction: A 180-degree hinge makes it easier than ever to share content. And with the available touch screen and Corning® Gorilla® Glass NBT™, it provides up to 10x scratch resistance over other traditional displays.

One cart to charge them all
One cart to charge them all

The optional Dell Compact Charging Cart comes with a space saving design, making it easy to charge and store up to 36 systems at once.

Google gives you more
Google gives you more

Evolved for modern education: Add the optional Chromebook G Suite for Education for a wealth of Google apps for students and teachers, including Classroom. This core feature keeps students organized and in touch and allows teachers to create, distribute and grade assignments simply and in one place.

Design
Product type *
Chromebook
Product colour *
Black
Form factor *
Clamshell
Market positioning
Educational
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3350
Processor cores
2
Processor threads
2
Processor boost frequency
2.4 GHz
Processor frequency *
1.1 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1296
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Apollo Lake
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
105 °C
Maximum number of PCI Express lanes
6
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4-SDRAM
Memory clock speed
2400 MHz
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Flash memory
32 GB
Flash drive interface
Flash
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 500
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
650 MHz
On-board graphics card dynamic frequency (max)
650 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card ID
0x5A85
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
1
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 7265
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system installed *
ChromeOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
24 x 31 mm
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Idle Technology
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
95598
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
303.9 mm
Depth
207.9 mm
Height
21.6 mm
Weight *
1.4 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Intel segment tagging
Education
Source Testseek summary Average rating
Reviews
Updated:
2019-11-27 21:48:04
Uk has collected 3 expert reviews for DELL Chromebook 5190 Intel® Celeron® N3350 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techaeris.com
Updated:
2019-11-27 21:48:04
Google's Chrome OS has become a powerhouse in the classroom. With a combination of extremely affordable hardware and education-friendly software, it's easy to see why. Not only can schools afford to arm their students with these affordable devices, they c...
Good Robust build quality, Super battery life, Rugged for rough use, Spill-resistant keyboard, Decent display, Good performance, Made with students in mind, Great pricing...
Bad Chunky uninteresting design, No backlit keyboard, Screen brightness could be better...
Bottom line Made rugged and robust for students and educators, the Chromebook 5190 series is an excellent choice for parents looking for an inexpensive laptop/tablet for the kids. It's also a great path for institutions to get more laptops in the hands of students. S...
90%
Laptopmag.com
Updated:
2019-11-27 21:48:04
Dell's latest education laptop is -- no surprises here -- a Chromebook. Starting at $289 ($329 as tested), the Chromebook 5190 is an affordable laptop running Chrome OS with over 10 hours of battery life and some rugged features to keep it from getting b...
Good Rugged design, Long battery life...
Bad Tinny speakers, Have to pay extra for touch screen...
Bottom line The Dell Chromebook 5190 has a rugged design and long-lasting battery life, but you need to get a touchscreen to appreciate how this Chromebook can use Android apps...
70%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL Chromebook 5190 Intel® Celeron® N3350 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
Disclaimer

Actual configuration might differ from illustration