location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DVD-HR738 DVD/HDD Recorder DVD recorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-HR738 DVD/HDD Recorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVD-HR738 show
Show alternative article codes used in the online market place
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2019 17:21:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung DVD-HR738 DVD/HDD Recorder DVD recorder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD recorder
  • - Audio formats supported: MP3
  • - Dolby Digital
  • - Progressive scan output
Long product name Samsung DVD-HR738 DVD/HDD Recorder DVD recorder :
The long product name of Samsung DVD-HR738 DVD/HDD Recorder DVD recorder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD-HR738 DVD/HDD Recorder
More>>>
Samsung DVD-HR738 DVD/HDD Recorder DVD recorder:
The official description of Samsung DVD-HR738 DVD/HDD Recorder DVD recorder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
- DVD-RW/-R Recording.
- 250GB HDD.
- HDMI Output (576p Upscaling).
- USB 2.0 Host/Slave.
- Pictbridge.
- DivX (MPEG-4) Playback.
- Quick Recording.
- Max 16x 2Way Recording (HDD/DVD).
- Progressive Scan Output.
- Chapter Creator.
- 1.5x Playback with Audio.

Short summary description Samsung DVD-HR738 DVD/HDD Recorder DVD recorder:
This short summary of the Samsung DVD-HR738 DVD/HDD Recorder DVD recorder data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DVD-HR738 DVD/HDD Recorder, 10-Bit/54MHz, Dolby Digital, 24-bit/96kHz, MP3, 1 discs, CE, SEMKO

Long summary description Samsung DVD-HR738 DVD/HDD Recorder DVD recorder:
This is an auto-generated long summary of Samsung DVD-HR738 DVD/HDD Recorder DVD recorder based on the first three specs of the first five spec groups.

Samsung DVD-HR738 DVD/HDD Recorder. Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital, Audio D/A Converter (DAC): 24-bit/96kHz. Audio formats supported: MP3. Number of optical discs: 1 discs. Certification: CE, SEMKO

Video
Progressive scan output *
Yes
Video D/A Converter (DAC)
10-Bit/54MHz
Audio
Audio decoders *
Dolby Digital
Audio D/A Converter (DAC)
24-bit/96kHz
File formats
Audio formats supported
MP3
Ports & interfaces
HDMI ports quantity *
1
S-Video outputs quantity
1
Digital audio optical out *
1
Digital audio coaxial out *
1
Storage
Number of optical discs
1 discs
Technical details
Device type *
DVD recorder
Certificates
Certification
CE, SEMKO
Indication
LED indicators
Power
Record modes
Max DVD recording time
8 h
Hard drive
HDD capacity
250 GB
Maximum HDD recording time
390 h
Display
Display
LED
Packaging content
Remote control included
Yes
Other features
Optical disc recording
DVD-R/-RW
Dimensions (WxDxH)
430 x 300 x 59 mm
I/O ports
Audio L/R in Audio L/R out 2x SCART Video in Video out HDMI out Component video out
Recording format
MPEG-2
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:55:43
Uk has collected 1 expert review for Samsung DVD-HR738 DVD/HDD Recorder DVD recorder but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%