location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark P450 photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P23C0001
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2020 12:27:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark P450 photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet
  • - 6.35 cm (2.5") LCD
Long product name Lexmark P450 photo printer Inkjet 4800 x 1200 DPI :
The long product name of Lexmark P450 photo printer Inkjet 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P450 24ppm, 4800x1200dpi, A4, USB
More>>>
Lexmark P450 photo printer Inkjet 4800 x 1200 DPI:
The official description of Lexmark P450 photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Save and share memories with the built in CD Burner
- Print without cables from your camera phone with optional Bluetooth adapter
- Easily view and edit your photos on the 2.4 inch colour LCD screen
- Direct camera printing with Pictbridge or from memorycards
- High quality borderless photos to bring your memories to life
- Easily save photos to a USB Flash drive or CD-ROM. Also save photos from a USB Flash drive to a CD-ROM.
- On printer image enhancement - remove red eye, colour enhance, colour correct, crop and rotate

Short summary description Lexmark P450 photo printer Inkjet 4800 x 1200 DPI:
This short summary of the Lexmark P450 photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark P450, Inkjet, 4800 x 1200 DPI, Direct printing

Long summary description Lexmark P450 photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of Lexmark P450 photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark P450. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Direct printing

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
6.35 cm (2.5")
Maximum duty cycle
500 pages per month
Paper handling
Paper tray media types
Photo paper
Standard media sizes
105 mm x 152.4 mm A6 (105 x 148 mm) Card / Label Sizes US 4 x 6 Card (10 x 15 cm), Hagaki Card (100 x 148 mm), 89 x 127 mm
Ports & interfaces
Direct printing *
Yes
Ports & interfaces
PictBridge *
Yes
SmartCard slot
Yes
Performance
Compatible memory cards
CF, Memory Stick (MS), MMC, SD, xD
Sound pressure level (printing)
44 dB
Weight & dimensions
Weight
2.95 kg
Other features
Dimensions (WxDxH)
276 x 235 x 153 mm
Mac compatibility
No
Print speed (black, normal quality, A4/US Letter)
24 ppm
A6 Card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 05:07:51
Uk has collected 22 expert reviews for Lexmark P450 photo printer Inkjet 4800 x 1200 DPI and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Source Review comments Score
webuser.co.uk
Updated:
2011-07-31 05:07:43
Digital photographers can skip the PC altogether with this device for printing and archiving their photos more...
Bottom line This is a rather expensive way of buying a printer with limited flexibility – its not like you can also connect it to your PC and print the occasional letter. It might be of interest to complete technophobes, whove been tempted into buying a digital...
80%
expertreviews.co.uk
Updated:
2011-07-31 05:07:43
This easy to use printer is let down by its print quality and the fact it cant connect to a PC. If you want instant prints of your digital photos, it can be quite a hassle having to hook your printer up to a PC and go through the rigmarole of instal...
60%
techradar.com
Updated:
2011-07-31 05:07:44
The Lexmark P450 is distinguished from the rest of the group because it comes with a built-in CD writer, which Lexmark is parading as an industry first. Thats true to a certain extent: it is the only printer at this price range with a CD writer, but w...
Good CD writer, Colour LCD, Simple software...
Bad Poor build quality, Poor prints, Lazy print time...
Bottom line The Lexmark P450 is distinguished from the rest of the group because it comes with a built-in CD writer, which Lexmark is parading as an industry first. Thats true to a certain extent: it is the only printer at this price range with a CD writer, but w...
50%
macworld.co.uk
Updated:
2011-07-31 05:07:44
Lexmark is looking to make the Mac redundant with its latest compact photo printer, the P450. This device not only prints 6 x 4 inch images direct from a camera, mobile phone or memory card – in fact anything but a computer – it also includes...
Good Superb image quality; good software package.
Bad Poor text quality; bewildering controls.
Bottom line Our advice is to save your money. The combination of a Mac, a decent photo printer and a USB card reader will do a better job than this printer could ever hope to. That said, it is the only device that allows you to both save and print images without...
30%
pcadvisor.co.uk
Updated:
2011-07-31 05:07:44
Lexmark has come to the compact photo printer party with an innovative twist. While the company, like HP and Epson, is sticking with its own inkjet printing system rather than opting for thermal dye, it has built a notebook CD-R drive into the P450 s...
Bottom line The P450 is a great starter model that, with better print quality and speed, would have gained a Gold award. Unfortunately, decent print quality on a compact photo printer is a must-have. Spencer Dalziel Lowest online price: £N/A...
80%
itreviews.com
Updated:
2011-07-31 05:07:46
printer with built-in CD burner: Weve had photo printers, photo printers that dont need a PC, and now, thanks to Lexmark, we have a photo printer which not only doesnt need a PC, it also has a built-in CD burner. The...
0%
pocket-lint.com
Updated:
2011-07-31 05:07:48
The simple compact design coupled with the ability to print and burn images without the need for a computer might be a winner...
0%
gadgetguy.com.au
Updated:
2011-11-05 10:13:09
The perfect answer for the casual digital snapshooter: make your prints and label your CDs! Standard inkjet cartridge costs: $36.99 (each will print 190 pages); a second, high-yield cartridge type is $49.99 (450 pages). A 20 sheet pack of Lexmark 10 x...
Good Makes prints and CDs, easy to use, TV output.
Bad Many will wish there was an A4 version.
Bottom line The perfect answer for the casual digital snapshooter: make your prints and label your CDs! Standard inkjet cartridge costs: $36.99 (each will print 190 pages); a second, high-yield cartridge type is $49.99 (450 pages). A 20 sheet pack of Lexmark 10 x...
80%
goodgearguide.com.au
Updated:
2011-11-05 10:13:09
Lexmarks P450 is the first stand-alone Photo Printer weve seen with an in-built CD burner, as well as providing a plethora of connectivity options for the home photographer - all without the use of a PC. Using the P450, you can view or print photos f...
70%
thestar.com.my
Updated:
2016-12-29 02:34:28
A printer that burns CDs too P450 (Lexmark) Standalone photo printer with CD burner Inks: three-colour system Paper handling: paper feed feeder Paper sizes: 4R only Other features: CD burner, memory card slots, PictBridge, USB port (for USB drives or...
Good Good print quality; easy to use.
Bad Sluggish performance; not portable; no thumbnail preview.
Bottom line What’s better than a standalone printer that operates without a PC? A standalone printer that comes with a CD burner, of course, says ZAM KARIM. Lexmark isn’t the first printer company to offer a standalone 4R photo printer but the P450 that i...
0%
bigbruin.com
Updated:
2011-07-31 05:07:36
Instead of having to connect to a PC with a photo quality printer attached, you can make high quality photo prints where ever you have an electrical outlet. Leave the Lexmark P450 in the living room, take it to the Grandparents house, or even leave it...
Good Great price, Easy to use, 2.4" LCD is bright and fairly sharp, Compact and stylish, Print from media cards, flash drives, compact discs, or straight from a camera, Print wirelessly via Bluetooth (requires optional Bluetooth adaptor and Bluetooth camera)...
Bad Slow at just about everything it does, Can not be connected to a computer...
Bottom line The Lexmark P450 Compact Photo Printer with CD Burner is a great little printer that will definitely have me making more prints from my digital camera. Instead of having to connect to a PC with a photo quality printer attached, you can make high qualit...
0%
Howstuffworks.com
Updated:
2011-07-31 05:07:38
The Lexmark P450 is a compact, lightweight photo printer that you can take just about anywhere, and it will print from almost any digital source aside from a computer. The portability is limited by the fact that it requires a power outlet, as the P450...
Good Compact and lightweight, simple to use, built-in CD burner, can print directly from a wide variety of sources...
Bad Slow output and CD burning speeds, cannot print from a computer, requires a power outlet, limited editing options...
Bottom line The Lexmark P450 is a compact, lightweight photo printer that you can take just about anywhere, and it will print from almost any digital source aside from a computer. The portability is limited by the fact that it requires a power outlet, as the P450...
60%
star-techcentral.com
Updated:
2011-07-31 05:07:40
A printer that burns CDs too P450 (Lexmark) Standalone photo printer with CD burner Inks: three-colour system Paper handling: paper feed feeder Paper sizes: 4R only Other features: CD burner, memory card slots, PictBridge, USB port (for USB drives or...
Good Good print quality; easy to use.
Bad Sluggish performance; not portable; no thumbnail preview.
Bottom line What’s better than a standalone printer that operates without a PC? A standalone printer that comes with a CD burner, of course, says ZAM KARIM. Lexmark isn’t the first printer company to offer a standalone 4R photo printer but the P450 that i...
0%
pcmag.com
Updated:
2011-07-31 05:07:44
For anyone who doesnt want to mix photography and computing, the Lexmark P450 ($199.99 direct) provides an easy way to print and store digital photos. The P450 doesnt even offer an option to connect to a computer. Instead, it lets you print directl...
Good Can save to and print from internal CD-R drive. Also prints from PictBridge cameras, memory cards, and USB keys. LCD for previewing photos before printing.
Bad Does not print from computers. Photos are tacky immediately after printing. Even after drying, they are easily hurt by water.
Bottom line The Lexmark P450 isnt the only dedicated 4-by-6 photo printer that doesnt connect to a computer. But its the first to offer a built in CD-R drive that lets you save files from a memory card to a CD-R disc, as well as print from a camera, memory card...
50%
trustedreviews.com
Updated:
2011-07-31 05:07:46
All the main consumer printer makers have dedicated ‘photo lab' style printers, which specialise in printing 6 x 4 inch (15 x 10 cm) digital prints. Lexmark's P450 is the first printer to include a CD-R drive inside it though, for easy archiving of your p...
70%