location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech mm50 Black Portable Speakers 5V 2.0 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mm50 Black Portable Speakers 5V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970173-4914
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 2-year limited
Long product name Logitech mm50 Black Portable Speakers 5V 2.0 channels :
The long product name of Logitech mm50 Black Portable Speakers 5V 2.0 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

mm50 Black Portable Speakers 5V
More>>>
Logitech mm50 Black Portable Speakers 5V 2.0 channels:
The official description of Logitech mm50 Black Portable Speakers 5V 2.0 channels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The incredible bass and enveloping experience of a home audio system is now available on the go. The Logitech mm50 Portable Speakers for iPod uses 3" pressure drivers to maximize bass and minimize distortion. The rechargeable Li-ion batteries last up to 10 hours, and you can charge both the speaker system and iPod battery simultaneously. Using 3-D sound processing that "widens" the stereo effect, this system's sound seems to come from an area about two feet wider than the speaker itself. And with a custom travel case, you can take the big sound from this small package anywhere.
Optimize your sound. “3D Stereo" technology dramatically widens the stereo image, creating an enveloping audio experience.
Full, balanced audio. Max-X™ high-excursion drivers with neodymium magnets provide remarkable sound quality.
Plug and Play. Connects easily to your iPod or iPod mini.
Listen to music wherever you are. Operates with AC adapter (included) or rechargeable Li-ion batteries. AC adapter charges speaker and iPod batteries simultaneously.

Short summary description Logitech mm50 Black Portable Speakers 5V 2.0 channels:
This short summary of the Logitech mm50 Black Portable Speakers 5V 2.0 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech mm50 Black Portable Speakers 5V, 2.0 channels, Black, 1.3 kg, 352 x 106 x 142 mm, Portable speakers, AUX

Long summary description Logitech mm50 Black Portable Speakers 5V 2.0 channels:
This is an auto-generated long summary of Logitech mm50 Black Portable Speakers 5V 2.0 channels based on the first three specs of the first five spec groups.

Logitech mm50 Black Portable Speakers 5V. Audio output channels: 2.0 channels. Product colour: Black. Weight: 1.3 kg. Dimensions (WxDxH): 352 x 106 x 142 mm, Type: Portable speakers, Connector(s): AUX

Audio
Audio output channels *
2.0 channels
Design
Product colour *
Black
Weight & dimensions
Weight
1.3 kg
Other features
Dimensions (WxDxH)
352 x 106 x 142 mm
Type
Portable speakers
Connector(s)
AUX
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:42:03
Uk has collected 21 expert reviews for Logitech mm50 Black Portable Speakers 5V 2.0 channels and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
whathifi.com
Updated:
2011-10-03 23:41:44
On the face of it, you get a decent-looking, but not design-world-shattering, iPod dock. However, nose around the Logitech mm50's feature list, and you begin to appreciate its appeal.It's one of the few docks that comes with its own carry case, plus it...
Good Rechargeable battery and carry case, remote, syncs with computer, good sound...
Bad Treble can be a little spiky, while bass isn't massive...
100%
gadgetspeak.com
Updated:
2011-10-03 23:41:45
Published in...
68%
techradar.com
Updated:
2011-10-03 23:41:50
Anyone who has invested in tiny satellite speaker systems will know that good sound doesnt necessarily have to come only from big speakers. This iPod speaker is a case in point. It looks much like any iPod speaker unit, but churns out a great punch th...
Good Strong build, Aux jack, Wireless remote, Great sound, Batteries or mains...
Bad Few input options...
Bottom line Anyone who has invested in tiny satellite speaker systems will know that good sound doesnt necessarily have to come only from big speakers. This iPod speaker is a case in point. It looks much like any iPod speaker unit, but churns out a great punch th...
80%
expertreviews.co.uk
Updated:
2011-10-03 23:41:53
In this months Labs on page 195, we review 18 sets of speakers that are suitable for a PC or portable audio device. However, if youve got an iPod, there are many amplified speaker docks around that offer you a little more. Logitechs mm22 is an in...
80%
pcauthority.com.au
Updated:
2011-11-05 13:03:37
On the face of it, you get a decent-looking, but not design-world-shattering, iPod dock. However, nose around the Logitech mm50’s feature list, and you begin to appreciate its appeal.It’s one of the few docks that comes with its own carry case, plus it...
Bottom line A very fine, cheap travel speaker...
100%
goodgearguide.com.au
Updated:
2011-11-05 13:03:38
Portable speaker systems built specifically for iPods are becoming something of a fad these days and there are a plethora of options available on the market. Logitech are a major player in this space and the Logitech mm50 iPod portable speakers we revi...
70%
stuff.tv
Updated:
2014-03-31 04:47:00
If you’re planning any time away, you’ll doubtlessly want to take your iPod with you – and ours is in desperate need of a playmate for the holidays. So, to try and satisfy various musical demands we’ve placed our player in the hand...
Good Superb sound. Above-average battery life.
Bad Bulky.
Bottom line It may look like you’ve bought a set of Dynasty-style shoulder-pads for your iPod, but the mm50 speakers are still a bargain...
80%
stuff.tv
Updated:
2011-10-03 23:41:46
If you’re planning any time away, you’ll doubtlessly want to take your iPod with you – and ours is in desperate need of a playmate for the holidays. So, to try and satisfy various musical demands we’ve placed our player in the hand...
Good Superb sound. Above-average battery life.
Bad Bulky.
Bottom line It may look like you’ve bought a set of Dynasty-style shoulder-pads for your iPod, but the mm50 speakers are still a bargain...
80%
the-gadgeteer.com
Updated:
2011-10-03 23:41:48
My dad is getting married in a few months, and the ceremony is to be held outside far from a power outlet. He wanted to play some music at the ceremony, but there was no way to run any kind of power lead to a set of speakers. This is where my hunt bega...
0%
Howstuffworks.com
Updated:
2011-10-03 23:41:50
The Logitech mm50 is a portable iPod speaker system that produces exceptional sound for its size. The mm50 is a solid slab-style system with four speakers and no folding parts. Two Logitech Max-X high-excursion neodymium drivers handle the upper freque...
Good Clean, clear sound, even at higher volume levels. Wireless remote can control all functions.
Bad No onboard storage for the remote or cables. The included carrying case isnt really generous enough for storing accessories, such as the AC adapter.
Bottom line The Logitech mm50 is a portable iPod speaker system that produces exceptional sound for its size. The mm50 is a solid slab-style system with four speakers and no folding parts. Two Logitech Max-X high-excursion neodymium drivers handle the upper frequ...
100%
Laptopmag.com
Updated:
2011-10-03 23:41:52
The Logitech mm50 dock straddles the line between portable and stationary better than any of the other speakers we tested. It’s sleek, small, and thin, weighing only 1.6 pounds. Logitech includes a case, making it easy to slip the mm50 into a carry...
80%
mobiletechreview.com
Updated:
2011-10-03 23:41:55
Reviewed Feb. 2006 by Jacob Spindel So you loaded all the hot tracks for your big party onto your iPod. You even practiced your latest dance steps. As you confidently begin to welcome your guests, you suddenly realize that iPods cant play out loud. Wh...
80%
bonafidereviews.com
Updated:
2011-10-03 23:41:58
The Apple iPod has become a cultural phenomenon, with an estimated 30 million units sold in 2005. Almost everybody has one or wants one, and this huge user base has spawned a growing peripherals business. Among the most popular add-ons are compact por...
0%
jivemagazine.com
Updated:
2011-10-03 23:42:01
Logitech has always been one of those fallback companies when it comes to peripherals. Not sure what mouse to get? Pick up a Logitech, chances are it’ll work just fine. When I got my filthy little hands on the Logitech mm50 portable speakers for my...
90%
ilounge.com
Updated:
2011-10-03 23:42:02
When you’re on the road, you have two types of listening options besides headphones, which we defined in the past as “ultra-portable” pocket speakers such as Macally’s Podwave or Pacific Rim Technologies’ Cube, and “por...
80%
macworld.com
Updated:
2011-10-03 23:42:03
Supported iPod Models: 3rd-Generation (4 Horizontal Buttons) 4th-Generation (Click Wheel) iPod mini iPod color/iPod photo iPod nano...
80%
Brand Image Product code Product Stock Price from
Logitech mm50 Portable Speakers 5V white 2.0 channels Logitech mm50 Portable Speakers 5V white 2.0 channels
(show image)
970173-3914 mm50 Portable Speakers 5V white 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)