location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1483B027 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 600 x 1200 DPI
  • - A4 20 ppm
  • - Colour scanning Mono faxing
  • - USB port
  • - Internal memory: 32 MB
  • - 12 kg
Long product name Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm :
The long product name of Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS MF4150 Multifunction, Laser, 20ppm, 1200x600dpi
More>>>
Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm:
The official description of Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print, fax, copy and scan perfectly with this complete and compact laser All-in-One. A 35-sheet Automatic Document Feeder and automatic double-sided printing enhance your productivity.


Features:

- Compact laser printer, fax, copier, scanner.
- Quick First Print in 9.6 seconds.
- 20 ppm/cpm, 1200x600dpi printing (enhanced).
- Super G3 fax, 256-page fax memory.
- 35-sheet ADF.
- Automatic double-sided printing.
- All-in-One cartridge.

Compact and productive communication centre with automatic double-sided printing

More productivity in less space
Get professional laser printing, faxing, copying and colour scanning in the smallest possible space. The compact and stylish i-SENSYS MF4150 is easy to use and place. Providing maximum productivity for a minimum investment.

Quick First Print to save time

With a Quick First Print in 9.6 seconds, there's no waiting around when you want to print. The unit springs into action the moment you need it, thanks to our On-Demand Fixing technology, UFRII LT high speed processing and high quality EF toner.

High speed, high quality laser output

Output speed is 20 pages per minute for printing and copying. A 1200 x 600dpi enhanced print resolution delivers professional laser quality printing. Benefit from both speed and quality without compromise.

Professional faxing

The Super G3 fax modem sends faxes at 3 seconds per page* to cut communication costs. The 256-page* fax memory stores incoming faxes safely if paper or toner runs out. Ultra High Quality technology ensures that all details come out clearly when sending a combination of diagrams, photos and text.

35-sheet Automatic Document Feeder

Copy, fax and scan multiple page documents with ease using the 35-sheet Automatic Document Feeder. Save time as there's no need to split up lengthy documents.

Automatic double-sided printing

Cut your paper costs with automatic double-sided printing. Get professional looking documents while saving money.

All-in-One cartridge

Simply replace the All-in-One cartridge, containing toner and all essential parts, and your multifunctional is as good as new. Switch cartridges in seconds and benefit from continuous high quality output.

Versatile colour scanning

Scan your colour documents and photos directly into PC applications, to email or to PDF. Convert paper documents into digital documents using the MF Toolbox software. The OCR software features easy document searching using keywords. The USB2.0 Hi-Speed interface speeds up image transmission between the unit and your PC.

Productive networking

The optional AXIS 1650 print server offers productive network printing, PC faxing and colour scanning. Easy to set up and operate, it allows a small workgroup to fully share these functions directly from their connected PCs. The i-SENSYS MF4150 is Windows and Mac (English version only) compatible.

Short summary description Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm:
This short summary of the Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF4150, Laser, 600 x 1200 DPI, Colour scanning, Mono faxing, A4

Long summary description Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF4150. Print technology: Laser, Maximum resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:02:15
Uk has collected 1 expert review for Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2011-09-26 00:02:15
Cute is not a word I generally use to describe all-in-ones (AIOs)—or, indeed, use very often at all. But theres no getting around it with the Canon imageClass MF4150 ($250 street). Its cute. Like a toy oven or toy typewriter, it looks like a shrunk...
Good Fast print speed. Scans. Faxes. Copies. Automatic document feeder. Duplex (two-sided) printing.
Bad Graphics and photo quality are typical for a monochrome laser, but a touch below the best available.
Bottom line Small but capable, the Canon imageClass MF4150 is a great fit for anyone who needs a personal copier, fax machine, and printer...
80%
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF 4010 Laser A4 1200 x 600 DPI 20 ppm Canon i-SENSYS MF 4010 Laser A4 1200 x 600 DPI 20 ppm
(show image)
1483B088 MF 4010 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm
(show image)
2711B082 MF4350d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4330d Laser A4 600 x 600 DPI 22 ppm Canon i-SENSYS MF4330d Laser A4 600 x 600 DPI 22 ppm
(show image)
2711B042 MF4330d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF8180C Laser A4 2400 x 600 DPI 19 ppm Canon i-SENSYS MF8180C Laser A4 2400 x 600 DPI 19 ppm
(show image)
0860B011 MF8180C 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4270 Laser A4 600 x 1200 DPI 20 ppm Canon i-SENSYS MF4270 Laser A4 600 x 1200 DPI 20 ppm
(show image)
2235B009 MF4270 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4120 Laser A4 600 x 600 DPI 20 ppm Canon i-SENSYS MF4120 Laser A4 600 x 600 DPI 20 ppm
(show image)
1483B047 MF4120 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm
(show image)
0564B030 MF6580PL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)