ATEN logo

ATEN PN9108U power distribution unit (PDU) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60260
Info modified on:
16 Jan 2024, 10:49:36
End of life date:
01 Aug 2021
Long product name ATEN PN9108U power distribution unit (PDU) Black:

8 ports, 1 x 10/100 Ethernet RJ-45, 128-bit SSL, RS-232

ATEN PN9108U power distribution unit (PDU) Black:

8 Port IP-Power Distribution Unit (Power Over the Net)

The PN9108U is a control unit that offers power management for up to eight directly connected devices (computers, hubs, routers, etc.). Combined with the PN0108, this unit can daisy chain to a maximum of 128 devices.

The PN9108U connects directly to the internet via your network, it allows administrators from any computer connected to the internet, whether down the hall, or half way around the world - to control the power off, power on, and reboot status for each attached device.

Features:

- Remote power on/off/reboot control for eight outlets via TCP/IP and a built in 10/100 Ethernet ports
- Daisy chain up to 15 additional stations to control up to 128 outlets
- Local / manual switching (with user restricted access) for each port via front panel push button switches
- Individual control of each port - users can set the power on sequence and delay time for each port to allow equipment to be turned on in the proper order
- Easy setup and operation via a browser interface
- Safe shutdown and rebooting for Windows systems
- Over current protection and recovery for each AC port; total port over current protection - remote users can monitor the current status via the GUI on their browser
- Separate circuits for unit power and device power- the power control status menu is still accessible even when an over current condition trips the devices' circuit breaker.
- On/Off scheduling - allows everything from a one-time start/shutdown, to daily, weekly, etc. starts/shutdowns at user-specified times
- Port grouping - perform the same action on a specified group of ports
- LEDs for easy status monitoring
- Two level (Administrator and User) security
- Detachable front panel for both convenient rack mounting and improved accessibility to the rear port connections
- Firmware upgradeable. Daisy chained stations automatically receive upgrades via the daisy chain bus

Short summary description ATEN PN9108U power distribution unit (PDU) Black:

ATEN PN9108U, Metal, Black, 8 x RJ-45 PoE, 50 - 60 Hz, 110 - 240 V, 437.2 x 260 x 444.5 mm

Long summary description ATEN PN9108U power distribution unit (PDU) Black:

ATEN PN9108U. Housing material: Metal, Product colour: Black. Output connections: 8 x RJ-45 PoE. AC input frequency: 50 - 60 Hz, Nominal output voltage: 110 - 240 V. Dimensions (WxDxH): 437.2 x 260 x 444.5 mm. Package dimensions (WxDxH): 123.82 x 631.82 x 323.85 mm, Package weight: 7.12 kg

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.