location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Audiovox ER-D120 camera/camcorder battery Lithium-Ion (Li-Ion) 580 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Audiovox Check ‘Audiovox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ER-D120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ER-D120
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Audiovox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:45:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Audiovox ER-D120 camera/camcorder battery Lithium-Ion (Li-Ion) 580 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 580 mAh
  • - 7.4 V
  • - Black
Warranty: 3 Year Free Replacement
Long product name Audiovox ER-D120 camera/camcorder battery Lithium-Ion (Li-Ion) 580 mAh :
The long product name of Audiovox ER-D120 camera/camcorder battery Lithium-Ion (Li-Ion) 580 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Energizer ER-D120 Lithium Ion Digital Camera Battery
More>>>
Short summary description Audiovox ER-D120 camera/camcorder battery Lithium-Ion (Li-Ion) 580 mAh:
This short summary of the Audiovox ER-D120 camera/camcorder battery Lithium-Ion (Li-Ion) 580 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Audiovox ER-D120, 580 mAh, 7.4 V, Lithium-Ion (Li-Ion)

Long summary description Audiovox ER-D120 camera/camcorder battery Lithium-Ion (Li-Ion) 580 mAh:
This is an auto-generated long summary of Audiovox ER-D120 camera/camcorder battery Lithium-Ion (Li-Ion) 580 mAh based on the first three specs of the first five spec groups.

Audiovox ER-D120. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 580 mAh, Compatible products: - Canon BP-2L13 - Canon BP-2L14 - Canon CR320 - Canon DC320 - Canon DC330 - Canon DC410 - Canon.... Weight: 40 g

Brand Image Product code Product Stock Price from
Canon NB-2LH camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh Canon NB-2LH camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh
(show image)
NB-2LH NB-2LH 0.00
(excl. VAT)
0 (incl. VAT)