Audiovox ER-P105 telephone spare part / accessory

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25821
Info modified on:
29 Dec 2020, 10:54:22
Long product name Audiovox ER-P105 telephone spare part / accessory:

Energizer ER-P105 Ni-MH Cordless Phone Battery for Panasonic HHR-P105

Short summary description Audiovox ER-P105 telephone spare part / accessory:

Audiovox ER-P105, - Panasonic HHR-P105 - Panasonic KX-TG2411 - Panasonic KX-TG2420 - Panasonic KX-TG2420G -..., Black, Nickel-Metal Hydride (NiMH), 830 mAh, 2.4 V, 59 g

Long summary description Audiovox ER-P105 telephone spare part / accessory:

Audiovox ER-P105. Compatibility: - Panasonic HHR-P105 - Panasonic KX-TG2411 - Panasonic KX-TG2420 - Panasonic KX-TG2420G -..., Product colour: Black, Battery technology: Nickel-Metal Hydride (NiMH). Weight: 59 g

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.