location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent CIFCA-15 KVM cable Grey 4.9 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CIFCA-15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CIFCA-15 show
Show alternative article codes used in the online market place
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv Avocent CIFCA-15 KVM cable Grey 4.9 m :
The long product name of Vertiv Avocent CIFCA-15 KVM cable Grey 4.9 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SINGLE SHEATH PS/2 KEY PS/2 MOUSE V
More>>>
Vertiv Avocent CIFCA-15 KVM cable Grey 4.9 m:
The official description of Vertiv Avocent CIFCA-15 KVM cable Grey 4.9 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PS/2 keyboard PS/2 mouse & VGA video cable (15 feet/4.6 metres for the 10080-SC switch only)

Short summary description Vertiv Avocent CIFCA-15 KVM cable Grey 4.9 m:
This short summary of the Vertiv Avocent CIFCA-15 KVM cable Grey 4.9 m data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent CIFCA-15, 4.9 m, Grey, 1 x DB-25, VGA + PS/2, Male, Male

Long summary description Vertiv Avocent CIFCA-15 KVM cable Grey 4.9 m:
This is an auto-generated long summary of Vertiv Avocent CIFCA-15 KVM cable Grey 4.9 m based on the first three specs of the first five spec groups.

Vertiv Avocent CIFCA-15. Cable length: 4.9 m, Product colour: Grey, Connector 1: 1 x DB-25. Package length: 25.4 cm, Package width: 228.6 mm, Package height: 50.8 mm

Performance
Product colour
Grey
Cable length *
4.9 m
Connector 1
1 x DB-25
Connector 2
VGA + PS/2
Connector 1 gender
Male
Connector 2 gender
Male
Performance
Compatible products
14085-AM, AV4C-AM, AV8C-AM, AV16C-AM, AV200-4A, AV200R-4A, AV200-8A, AV200R-8A, AV200-4DC, AV200-8DC, AV400-4, AV400R-4, AV400-8, AV400R-8, AV400-4DC
Packaging data
Package length
25.4 cm
Package width
228.6 mm
Package height
50.8 mm
Country Distributor
United Kingdom 1 distributor(s)
New Zealand 1 distributor(s)