location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Biz2400 Neckband

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Biz2400 Neckband
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14121-15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487010289 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2024 08:30:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Biz2400 Neckband
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Neckband for Jabra BIZ 2400. Enables behind-the-neck wearing style.
  • - Original and authentic, manufacturer made accessory.
  • - MPN: 14121-15
Long product name Jabra Biz2400 Neckband :
The long product name of Jabra Biz2400 Neckband. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Biz2400 Neckband
More>>>
Jabra Biz2400 Neckband:
The official description of Jabra Biz2400 Neckband as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Neckband for Jabra BIZ 2400. Enables behind-the-neck wearing style.

Short summary description Jabra Biz2400 Neckband:
This short summary of the Jabra Biz2400 Neckband data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Biz2400 Neckband, Neckband, Black

Long summary description Jabra Biz2400 Neckband:
This is an auto-generated long summary of Jabra Biz2400 Neckband based on the first three specs of the first five spec groups.

Jabra Biz2400 Neckband. Product type: Neckband, Product colour: Black

Features
Product type *
Neckband
Brand compatibility *
Jabra
Compatibility
Jabra GN 2400
Product colour
Black
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity
1
Packaging data
Package width
140 mm
Package depth
25 mm
Packaging data
Package height
115 mm
Package weight
30 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
618 mm
Master (outer) case length
260 mm
Master (outer) case height
360 mm
Master (outer) case gross weight
4.48 kg
Products per master (outer) case
160 pc(s)
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra A Earhook Jabra A Earhook
(show image)
14121-18 Jabra A Earhook 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 10 mic_ foam cover GN 2000 Jabra 10 mic_ foam cover GN 2000
(show image)
14101-03 10 mic_ foam cover GN 2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Busylight Jabra Busylight
(show image)
14207-10 Jabra Busylight 0.00
(excl. VAT)
0 (incl. VAT)
Jabra A Earhook Jabra A Earhook
(show image)
14121-26 Jabra A Earhook 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Z-shaft accessory for GN 1000 Jabra Z-shaft accessory for GN 1000
(show image)
0440-729 Z-shaft accessory for GN 1000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Sverige 2 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)