location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Sound Blaster Audigy 2 ZS, NL Internal 7.1 channels PCI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sound Blaster Audigy 2 ZS, NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70SB035000010
Category:
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
Audio Cards Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs Sound Blaster Audigy 2 ZS, NL Internal 7.1 channels PCI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.1 channels 24 bit 106 dB
  • - Audio A/D Converter (ADC): 24-bit/96kHz
  • - Digital-to-Analog Conversion (DAC): 24-bit/96kHz
  • - PCI
  • - Internal
Warranty: 2 years
Long product name Creative Labs Sound Blaster Audigy 2 ZS, NL Internal 7.1 channels PCI :
The long product name of Creative Labs Sound Blaster Audigy 2 ZS, NL Internal 7.1 channels PCI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sound Blaster Audigy 2 ZS, NL
More>>>
Short summary description Creative Labs Sound Blaster Audigy 2 ZS, NL Internal 7.1 channels PCI:
This short summary of the Creative Labs Sound Blaster Audigy 2 ZS, NL Internal 7.1 channels PCI data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Sound Blaster Audigy 2 ZS, NL, 7.1 channels, Internal, 24 bit, 106 dB, PCI

Long summary description Creative Labs Sound Blaster Audigy 2 ZS, NL Internal 7.1 channels PCI:
This is an auto-generated long summary of Creative Labs Sound Blaster Audigy 2 ZS, NL Internal 7.1 channels PCI based on the first three specs of the first five spec groups.

Creative Labs Sound Blaster Audigy 2 ZS, NL. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 106 dB. Host interface: PCI. Total Harmonic Distortion (THD): 0.004%, Compatibility: PC. Bundled software: Creative MediaSource Drivers. Minimum RAM: 64 MB, Minimum processor: Pentium II 350 MHz

Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs Audigy 2 ZS 2 7.1 ZS met THX-Certificering
(show image)
70SB035000008 Audigy 2 ZS 2 7.1 ZS met THX-Certificering 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs SB Audigy 2 ZS Platinum Pro PCI 24bit NL
(show image)
70SB036000008 SB Audigy 2 ZS Platinum Pro PCI 24bit NL 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Audigy 2 Platinum eX PCI 2.1 0MB 3D FR
(show image)
70SB009002008 Audigy 2 Platinum eX PCI 2.1 0MB 3D FR 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Audigy 2 ZS Platinum Pro 24bit 0MB 3D NL
(show image)
70SB024000019 Audigy 2 ZS Platinum Pro 24bit 0MB 3D NL 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Audigy 2 Platinum eX
(show image)
70SB009002006 Audigy 2 Platinum eX 0.00
(excl. VAT)
0 (incl. VAT)