location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SIDM Automatic Sheet Alignment Unit for DLQ-3500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson SIDM Automatic Sheet Alignment Unit for DLQ-3500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C806882
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:21:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson SIDM Automatic Sheet Alignment Unit for DLQ-3500 :
The long product name of Epson SIDM Automatic Sheet Alignment Unit for DLQ-3500. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson SIDM Automatic Sheet Alignment Unit for DLQ-3500
More>>>
Short summary description Epson SIDM Automatic Sheet Alignment Unit for DLQ-3500:
This short summary of the Epson SIDM Automatic Sheet Alignment Unit for DLQ-3500 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SIDM Automatic Sheet Alignment Unit for DLQ-3500, Dot matrix, China, Epson DLQ-3500, 1 pc(s), 3.3 kg, 316 mm

Long summary description Epson SIDM Automatic Sheet Alignment Unit for DLQ-3500:
This is an auto-generated long summary of Epson SIDM Automatic Sheet Alignment Unit for DLQ-3500 based on the first three specs of the first five spec groups.

Epson SIDM Automatic Sheet Alignment Unit for DLQ-3500. Print technology: Dot matrix, Country of origin: China, Compatibility: Epson DLQ-3500. Quantity per pack: 1 pc(s), Package weight: 3.3 kg, Package width: 316 mm

Features
Print technology
Dot matrix
Country of origin
China
Compatibility
Epson DLQ-3500
Packaging data
Quantity per pack
1 pc(s)
Package weight
3.3 kg
Package width
316 mm
Package depth
570 mm
Package height
169 mm
Country Distributor
United Kingdom 1 distributor(s)