location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Tape 1600LTO Storage drive Tape Cartridge 100 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tape 1600LTO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32860
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year Limited Manufacturer Warranty
Long product name Iomega Tape 1600LTO Storage drive Tape Cartridge 100 GB :
The long product name of Iomega Tape 1600LTO Storage drive Tape Cartridge 100 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iomega Tape 1600LTO
More>>>
Iomega Tape 1600LTO Storage drive Tape Cartridge 100 GB:
The official description of Iomega Tape 1600LTO Storage drive Tape Cartridge 100 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LTO-1 Ultrium Drive with 8 x LTO (Ultrium) cartridge capacity.

Backup rate of over 108Gb/hr.

1.6Tb Compressed Capacity.

Includes Computer Associates BrightStor ARCserve 9.0 software.

Simple setup and configuration.

Value-priced automated backup.

Short summary description Iomega Tape 1600LTO Storage drive Tape Cartridge 100 GB:
This short summary of the Iomega Tape 1600LTO Storage drive Tape Cartridge 100 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Tape 1600LTO, Storage drive, Tape Cartridge, 100 GB, 200 GB, 1.6 TB, 419 x 609 x 84 mm

Long summary description Iomega Tape 1600LTO Storage drive Tape Cartridge 100 GB:
This is an auto-generated long summary of Iomega Tape 1600LTO Storage drive Tape Cartridge 100 GB based on the first three specs of the first five spec groups.

Iomega Tape 1600LTO. Product type: Storage drive, Media type: Tape Cartridge. Native capacity: 100 GB, Compressed capacity: 200 GB, Total storage capacity: 1.6 TB. Dimensions (WxDxH): 419 x 609 x 84 mm

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Internal *
No
Storage
Native capacity *
100 GB
Compressed capacity *
200 GB
Total storage capacity
1.6 TB
Other features
Dimensions (WxDxH)
419 x 609 x 84 mm