location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-G Exterior Access Point 54 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G Exterior Access Point
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAP54GPE
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2020 16:47:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys Wireless-G Exterior Access Point 54 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 54 Mbit/s
  • - 802.1x RADIUS, MD5, PEAP, SSID, SSL/TLS, TTLS
  • - Power over Ethernet (PoE)
Warranty: 3 years
Long product name Linksys Wireless-G Exterior Access Point 54 Mbit/s Power over Ethernet (PoE) :
The long product name of Linksys Wireless-G Exterior Access Point 54 Mbit/s Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WAP54GPE Wireless-G Exterior Access Point
More>>>
Linksys Wireless-G Exterior Access Point 54 Mbit/s Power over Ethernet (PoE):
The official description of Linksys Wireless-G Exterior Access Point 54 Mbit/s Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-Speed Wireless Access for Exterior Environments!
The Linksys Wireless-G Exterior Access Point lets you connect Wireless-G (802.11g) or Wireless-B (802.11b) devices to your wired network so you can add PCs to the network with no cabling hassle. This weather-proof Access Point creates a "wireless bubble" in exterior spaces, like patios, pool areas, and outdoor cafés. Power over Ethernet support makes it easy to install, and you can create multiple SSIDs that connect to individual VLANs to keep your traffic separated.

It's also perfect for use as a bridge, a kind of "cable-less cable" to connect remote areas together. Maybe your warehouse is in a separate building from your offices. Or maybe you need to connect the separate buildings of a college campus. With one Wireless-G Exterior Access Point on each building, you're connected at 54Mbps – with no cable to run. The exterior-rated case protects the access point, and contains an internal antenna.

To protect your data and privacy, the Wireless-G Exterior Access Point supports both Wired Equivalent Privacy (WEP) and the industrial-strength wireless security of Wi-Fi Protected Access™ (WPA), encoding all your wireless transmissions with powerful encryption. The MAC Address filter lets you decide exactly who has access to your wireless network, and advanced logging and emailed intrusion alerts keep you appraised. Configuration is a snap with the web browser-based configuration utility.

The Linksys Wireless-G Exterior Access Point is the best way to add wireless access to the outdoor areas of your home or business.

Key features:
- Add high-speed Wireless-G access to the exterior areas of your wired home or small business network.
- Data rates up to 54Mbps in Wireless-G (802.11g) mode, or 11Mbps in Wireless-B (802.11b).
- Weather-proof housing, internal high-gain antenna, and Power-over-Ethernet enable safe, simple, exterior installations.
- Advanced security with WPA encryption, logging, and wireless intrusion protection.

Short summary description Linksys Wireless-G Exterior Access Point 54 Mbit/s Power over Ethernet (PoE):
This short summary of the Linksys Wireless-G Exterior Access Point 54 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-G Exterior Access Point, 54 Mbit/s, 2.4 GHz, 10/100Base-T(X), 13 channels, DSSS, OFDM, 802.1x RADIUS, MD5, PEAP, SSID, SSL/TLS, TTLS

Long summary description Linksys Wireless-G Exterior Access Point 54 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of Linksys Wireless-G Exterior Access Point 54 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

Linksys Wireless-G Exterior Access Point. Maximum data transfer rate: 54 Mbit/s, Frequency band: 2.4 GHz, Cabling technology: 10/100Base-T(X). Security algorithms: 802.1x RADIUS, MD5, PEAP, SSID, SSL/TLS, TTLS. Management protocols: DHCP, SNMP v.1/2c. Power requirements: 48V DC. Certification: FCC, IC-03, CE

Features
2.4 GHz *
Yes
Maximum data transfer rate *
54 Mbit/s
Frequency band
2.4 GHz
Cabling technology
10/100Base-T(X)
Channels quantity
13 channels
Modulation
DSSS, OFDM
Security
Security algorithms *
802.1x RADIUS, MD5, PEAP, SSID, SSL/TLS, TTLS
MAC address filtering
Yes
Remote Authentication Dial-In User Service (RADIUS)
Yes
Protocols
Management protocols
DHCP, SNMP v.1/2c
Management features
Web-based management
Yes
Power
Power over Ethernet (PoE) *
Yes
Output power description
18 dBm
Power requirements
48V DC
Design
Certification
FCC, IC-03, CE
Antenna
Antenna gain level (max)
8 dBi
Antenna
Antenna connector type
N-type
Performance
Flash memory
8 MB
Internal memory
32 MB
Weight & dimensions
Dimensions (WxDxH)
163 x 55 x 205 mm
Weight
1.14 kg
Other features
Supported data transfer rates
1, 2, 5.5, 11, 6, 9, 11, 12, 18, 24, 36, 48, 54 Mbps
I/O ports
1x RJ-45 Ethernet 1x Power
Compliance industry standards
IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u, IEEE 802.3af, IEEE 802.1p, IEEE 802.1q, IEEE 802.1x, IEEE 802.11i, IEEE 802.11e
Networking features
Ethernet LAN, WLAN
Connectivity LEDs
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 95%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:13:46
Uk has collected 1 expert review for Linksys Wireless-G Exterior Access Point 54 Mbit/s Power over Ethernet (PoE) and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com
Updated:
2011-10-03 23:13:46
Standard 802.11g wireless access points shouldnt be worthy of interest now that were mere months away from seeing 802.11n specified devices. Even so, this half metal, half plastic box offers two key and compelling functions.First, the unit is waterpr...
Good Watertight, PoE powered...
Bad Reset button, Costly...
Bottom line Standard 802.11g wireless access points shouldnt be worthy of interest now that were mere months away from seeing 802.11n specified devices. Even so, this half metal, half plastic box offers two key and compelling functions.First, the unit is waterpr...
60%