LevelOne logo

LevelOne 50-Port Web Smart Gigabit Ethernet Switch, 2 Ports SFP

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102783
Info modified on:
21 Oct 2022, 10:32:10
Long product name LevelOne 50-Port Web Smart Gigabit Ethernet Switch, 2 Ports SFP:

48x 1000Base-T, 2x Gigabit SFP, 8192 MAC, 100 Gbps, 19"

LevelOne 50-Port Web Smart Gigabit Ethernet Switch, 2 Ports SFP:

The LevelOne GSW-4876 is an intelligent 50 ports Gigabit Web Smart Switch, provides 48 x 1000Base-T ports and 2 x Gigabit SFP (Small Form Factor Pluggable) slots. The switch supports a flexible web-based management interface, SNMP for both IPv4 and IPv6 as well as layer 2 management features. Despite its affordable pricing, the GSW-4876 is equipped with many advanced features such as Internet Group Management Protocol (IGMP) snooping v1/v2/v3 forwarding, VLANs, Spanning Tree, Link Aggregation Control Protocol (LACP), QoS with 8 priority queues, UPnP for auto-discovery and configure devices, Storm Control for protects against broadcast/multicast/unknown unicast and else more. The GSW-4876 offers a complete web management solution for small-to-median businesses.

Cost-effective Solutions for IPv6 Deployment
Featuring the most comprehensive set of IPv6 migration technologies, including stateless auto configuration which simplifies IP address assignment by creating a plug-and-play environment in the absence of a DHCP server and the implementation of dual IP stack that allows not only for running both IPv4 and IPv6 applications in parallel but also for facilitating gradual transition between these applications.

- Supports port-based VLAN, IEEE 802.1Q VLAN Tagging
- 48 Gigabit Ethernet ports and 2 Gigabit SFP slots
- MLD, Telnet, SNMP V1, V2c & V3, RMON, Web Browser, and TFTP Management
- IP Multicast Filtering through IGMP Snooping V1 / V2 / V3
- IEEE 802.1d/w/s Spanning Tree Protocol (STP) and port mirroring
- Supports Access Control List (ACL) authentication of up to 512 entries and port-based security with IEEE802.1X
- Supports IPv4/IPv6 network operation
- IEEE 802.1p QoS with 8 priority queues
- IEEE 802.3ad LACP for auto port aggregation
- Supports Universal Plug and Play (UPnP) for auto-configure network devices
- Supports Simple Network Time Protocol (SNTP) time server
- 10K jumbo frames to increase data transfer rates

Short summary description LevelOne 50-Port Web Smart Gigabit Ethernet Switch, 2 Ports SFP:

LevelOne 50-Port Web Smart Gigabit Ethernet Switch, 2 Ports SFP, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description LevelOne 50-Port Web Smart Gigabit Ethernet Switch, 2 Ports SFP:

LevelOne 50-Port Web Smart Gigabit Ethernet Switch, 2 Ports SFP. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 8192 entries, Switching capacity: 100 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Power connector: DC-in jack. Rack mounting

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.