location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 240V External Battery Pack for Select UPS Systems, 3U Rackmount / Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
240V External Battery Pack for Select UPS Systems, 3U Rackmount / Tower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP240V10RT3UTAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332217790 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:20:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 240V External Battery Pack for Select UPS Systems, 3U Rackmount / Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rackmount/Tower
  • - 3U
  • - Housing material: Steel
  • - Black
Warranty: 2-year limited warranty
Long product name Tripp Lite 240V External Battery Pack for Select UPS Systems, 3U Rackmount / Tower :
The long product name of Tripp Lite 240V External Battery Pack for Select UPS Systems, 3U Rackmount / Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

240V External Battery Pack for Select UPS Systems, 3U Rack/Tower, TAA
More>>>
Tripp Lite 240V External Battery Pack for Select UPS Systems, 3U Rackmount / Tower:
The official description of Tripp Lite 240V External Battery Pack for Select UPS Systems, 3U Rackmount / Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gives Your Compatible Tripp Lite UPS System Extended Runtime
The BP240V10RT3UTAA is compatible only with Tripp Lite’s SU8000RT3UTAA, SU8000RT3U1TFTAA, SU10000RT3UTAA, SU10000RT3U2TAA, SU16KRTAA, SU16KRT-1TFTAA, SU20KRTAA, SU20KRT-1TFTAA and other UPS systems that specify the use of this battery pack. Not only does it provide extended runtime, but it can also be daisy-chained using its rear connector to additional external battery packs for even longer extended-run operation. Heavy-gauge cabling with high-current DC connectors is included for simple installation.

Mounts in 3U of Space in 19 in. 4-Post Racks
This battery pack’s multi-use form factor supports stacking or mounting in 3U of space in EIA-standard 19-inch racks using the included 4-post rack-mounting brackets. The BP240V10RT3UTAA is also compatible with Tripp Lite’s 2-9USTAND for upright tower configuration and 2POSTRMKITHD for 2-post racks (both accessories sold separately).

TAA-Compliant for GSA Schedule Purchases
The BP240V10RT3UTAA is compliant with the Federal Trade Agreements Act for GSA Schedule purchases.

Typical Applications
- Extends the runtime of your compatible Tripp Lite UPS system
- Daisy-chains to additional battery packs to provide even longer extended-run operation

Package Includes
- BP240V10RT3UTAA 240V External Battery Pack, 3U Rack/Tower, TAA
- Rack-mounting hardware
- Owner’s manual

System Requirements
- Tripp Lite SU8000RT3UTAA, SU8000RT3U1TFTAA, SU10000RT3UTAA, SU10000RT3U2TFTAA, SU16KRTAA, SU16KRT-1TFTAA, SU20KRTAA or SU20KRT-1TFTAA UPS system

Short summary description Tripp Lite 240V External Battery Pack for Select UPS Systems, 3U Rackmount / Tower:
This short summary of the Tripp Lite 240V External Battery Pack for Select UPS Systems, 3U Rackmount / Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 240V External Battery Pack for Select UPS Systems, 3U Rackmount / Tower, Rackmount/Tower, 3U, Black, Steel, TAA, 444.5 mm

Long summary description Tripp Lite 240V External Battery Pack for Select UPS Systems, 3U Rackmount / Tower:
This is an auto-generated long summary of Tripp Lite 240V External Battery Pack for Select UPS Systems, 3U Rackmount / Tower based on the first three specs of the first five spec groups.

Tripp Lite 240V External Battery Pack for Select UPS Systems, 3U Rackmount / Tower. Form factor: Rackmount/Tower, Rack capacity: 3U, Product colour: Black. Certification: TAA. Width: 444.5 mm, Depth: 635 mm, Height: 133.4 mm. Country of origin: Taiwan, Master (outer) case width: 584.2 mm, Master (outer) case length: 838.2 mm

Design
Form factor *
Rackmount/Tower
Rack mounting
Yes
Rack capacity
3U
Product colour
Black
Housing material
Steel
Certificates
Certification
TAA
Weight & dimensions
Width
444.5 mm
Depth
635 mm
Height
133.4 mm
Weight
72 kg
Package width
584.2 mm
Package depth
838.2 mm
Weight & dimensions
Package height
292.1 mm
Package weight
89 kg
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Master (outer) case width
584.2 mm
Master (outer) case length
838.2 mm
Master (outer) case height
292.1 mm
Master (outer) case gross weight
89 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite 72V External Battery Pack for Select UPS Systems, 2U Rackmount / Tower Tripp Lite 72V External Battery Pack for Select UPS Systems, 2U Rackmount / Tower
(show image)
BP72V18-2USTAA 72V External Battery Pack for Select UPS Systems, 2U Rackmount / Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite External 240V Tower Battery Pack for select PS Systems Tripp Lite External 240V Tower Battery Pack for select PS Systems
(show image)
BP240V400C External 240V Tower Battery Pack for select PS Systems 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite External 240V Tower Battery Pack for select UPS Systems Tripp Lite External 240V Tower Battery Pack for select UPS Systems
(show image)
BP240V500C External 240V Tower Battery Pack for select UPS Systems 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite External 240V Tower Battery Pack for select UPS Systems Tripp Lite External 240V Tower Battery Pack for select UPS Systems
(show image)
BP240V350 External 240V Tower Battery Pack for select UPS Systems 0.00
(excl. VAT)
0 (incl. VAT)