location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T520 Intel® Core™ i5 i5-2430M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NV-T520-320-WIN7
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:23:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T520 Intel® Core™ i5 i5-2430M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-2430M 2.4 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD DVD±RW
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkPad T520 Intel® Core™ i5 i5-2430M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad T520 Intel® Core™ i5 i5-2430M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2430M (3M Cache, 2.4GHz), 4GB DDR3 1333MHz, 320GB HDD, 15.6" LED HD 1366 x 768, Ethernet, DVD±RW, WLAN, Bluetooth, Windows 7 Professional 64-bit
More>>>
Lenovo ThinkPad T520 Intel® Core™ i5 i5-2430M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
The official description of Lenovo ThinkPad T520 Intel® Core™ i5 i5-2430M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

WITH ENHANCED FEATURES FOR BETTER, ROUND-THE-CLOCK PERFORMANCE
The ThinkPad T420 and T520 notebooks offer the best combination of thin and light mobility and top performance features a business class user would require. Top performing features include Second Generation Intel® Core™ processors offering 20% increase in performance and Intel® HD Graphics with 2x performance over previous generation.

Lenovo also focused on supporting faster boot times by adding a new generation accelerated bios, system driver maximization and a Genuine Windows® 7 Operating System. Combined these features with Solid State Drive Technology and you simply get the best performance experience anyone could ask for. Lenovo also offers new features like an exceptional HD video conferencing experience with a new HD 720p Camera, latest HD LCD format and HD full duplex microphones. VOIP microphone technology includes both private and conference chat modes with keyboard noise suppression technology.

Lenovo Instant Resume mode will continuously maintain wireless connectivity while putting the notebook to sleep or even closing the lid if confi gured – Now you can move offi ce to offi ce or building to building arriving at meetings already connected! The ThinkPad T series constantly redefi nes the notebook business standard with no compromises!

Short summary description Lenovo ThinkPad T520 Intel® Core™ i5 i5-2430M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad T520 Intel® Core™ i5 i5-2430M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T520, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad T520 Intel® Core™ i5 i5-2430M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad T520 Intel® Core™ i5 i5-2430M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T520. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Refurbished
Yes
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2430M
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2.4 GHz
System bus rate
5 GT/s
L3 cache
3 MB
L2 cache
3 MB
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2500 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
24
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x116
Audio
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04W
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53450
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
373 mm
Depth
245 mm
Height
37 mm
Weight *
2.5 kg
Features
Images Type Map
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Infrared data port
No
Type
PC
Power requirements
100-240V
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 20:36:38
Uk has collected 12 expert reviews for Lenovo ThinkPad T520 Intel® Core™ i5 i5-2430M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
Laptopmag.com
Updated:
2020-02-01 20:36:37
In the business notebook category, Lenovo continues to be the company to beat, and it looks to continue its dominance with the ThinkPad T520. Thanks to a Core i5 processor and Nvidia graphics, this 15-inch $1,299 system can handle just about any task...
Good Fast boot time, Great keyboard, High-resolution display, Extra-long battery life...
Bad No USB 3.0, Small touchpad, Bulky design...
Bottom line The 15.6-inch Lenovo ThinkPad T520 is a business workhorse, offering solid performance and graphics, excellent battery life, and a great keyboard.
80%
notebookcheck.net
Updated:
2020-02-01 20:36:38
Simultaneous to the T420 , we also looked at a 15.6 inch model from the T520 range. Here, the only significant change in comparison to the T510 is also the hardware refresh with the new Sandy Bridge processors from Intel. Our test device's exact name is...
Good Good application performance, Optimus technology, Extensive communication configuration, Pleasant input devices, Keyboard light, Battery options, Display port, sRGB coverage and very good contrast...
Bad Vertical viewing angles, No USB 3.0...
Bottom line Lenovo Thinkpad T520As could be seen in the T420, many things have remained untouched, apart from the performance increase that was to be awaited with the new processor generation. This is just as true for the case's design as for the pre-installed, conve...
86%
storagereview.com
Updated:
2020-02-01 20:36:38
Certain notebooks gain a reputation over the years, be it good or bad. The Lenovo ThinkPad-series has been one of those families that has grown for almost 20 years, while still retaining the namesake of being one of the best business notebooks money c...
Bottom line The Lenovo ThinkPad T520 proved itself to be worthy notebook for business-users and enthusiasts alike. Featuring the latest Sandy Bridge components, the T-series offered excellent battery life while still knocking our socks off in system performance...
0%