location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre KIT500WB above ground pool Framed pool Oval 14550 L Blue, Wood

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KIT500WB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KIT500WB
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Gre’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:45:44
The date of the most recent change of this product data-sheet in Icecat.
Gre KIT500WB user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Gre KIT500WB user manual (19.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Gre KIT500WB user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
7020022008_RCA (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Gre KIT500WB user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Gre KIT500WB above ground pool Framed pool Oval 14550 L Blue, Wood:
This short summary of the Gre KIT500WB above ground pool Framed pool Oval 14550 L Blue, Wood data-sheet is auto-generated and uses the product title and the first six key specs.

Gre KIT500WB, 14550 L, Framed pool, Ladder, Blue, Wood, 215 kg

Long summary description Gre KIT500WB above ground pool Framed pool Oval 14550 L Blue, Wood:
This is an auto-generated long summary of Gre KIT500WB above ground pool Framed pool Oval 14550 L Blue, Wood based on the first three specs of the first five spec groups.

Gre KIT500WB. Pool type: Framed pool, Shape: Oval, Capacity: 14550 L. Filtration capacity: 3000 l/h, Water filter type: Sand filter. Ladder frame material: Metal, Ladder step material: Wood. Width: 5000 mm, Height: 1200 mm, Depth: 3000 mm. Package width: 800 mm, Package depth: 1540 mm, Package height: 600 mm