HEISSNER logo

HEISSNER TZ729-00 water treatment chemical

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40201
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HEISSNER TZ729-00 water treatment chemical:

HEISSNER TZ729-00, Algaecide, liquid, 500 ml

Long summary description HEISSNER TZ729-00 water treatment chemical:

HEISSNER TZ729-00. Product type: Algaecide, Product form: liquid, Volume: 500 ml. Weight: 610 g. Package width: 65 mm, Package depth: 65 mm, Package height: 215 mm. Products per pallet: 600 pc(s), Minimum order quantity: 4 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.