Gre logo

Gre 790087 above ground pool Framed pool Hexagonal 14500 L Blue, Wood

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38236
Info modified on:
14 Mar 2024, 17:08:52
Short summary description Gre 790087 above ground pool Framed pool Hexagonal 14500 L Blue, Wood:

Gre 790087, 14500 L, Framed pool, Ladder, Blue, Wood, 970 kg

Long summary description Gre 790087 above ground pool Framed pool Hexagonal 14500 L Blue, Wood:

Gre 790087. Pool type: Framed pool, Shape: Hexagonal, Capacity: 14500 L. Filtration capacity: 4000 l/h, Water filter type: Sand filter. Ladder frame material: Wood / Stainless steel. Width: 5510 mm, Height: 1190 mm, Depth: 3510 mm. Package width: 3500 mm, Package depth: 1460 mm, Package height: 1200 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.