Gre logo

Gre 790207 above ground pool Framed pool Rectangular Blue, Wood

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32327
Info modified on:
14 Mar 2024, 17:08:52
Short summary description Gre 790207 above ground pool Framed pool Rectangular Blue, Wood:

Gre 790207, Framed pool, Blue, Wood, 162 kg

Long summary description Gre 790207 above ground pool Framed pool Rectangular Blue, Wood:

Gre 790207. Pool type: Framed pool, Shape: Rectangular, Product colour: Blue, Wood. Filtration capacity: 12000 l/h, Water filter type: Sand filter. Wall thickness: 4.6 cm, Width: 7630 mm, Height: 1420 mm. Package width: 5000 mm, Package depth: 1200 mm, Package height: 200 mm. Products per pallet: 1 pc(s), Minimum order quantity: 1 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.