location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre 40030N (CN) pool part/accessory Skimmer net

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40030N (CN)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40030N (CN) show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8427370400308
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2020 16:50:42
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Gre 40030N (CN) pool part/accessory Skimmer net:
This short summary of the Gre 40030N (CN) pool part/accessory Skimmer net data-sheet is auto-generated and uses the product title and the first six key specs.

Gre 40030N (CN), Skimmer net, Blue, White, 2.8 cm, 520 mm, 385 mm, 390 g

Long summary description Gre 40030N (CN) pool part/accessory Skimmer net:
This is an auto-generated long summary of Gre 40030N (CN) pool part/accessory Skimmer net based on the first three specs of the first five spec groups.

Gre 40030N (CN). Product type: Skimmer net, Product colour: Blue, White, Compatible pole diameter: 2.8 cm. Width: 520 mm, Height: 385 mm, Weight: 390 g. Package width: 395 mm, Package depth: 60 mm, Package height: 550 mm. Minimum order quantity: 12 pc(s), Products per pallet: 144 pc(s)

Brand Image Product code Product Stock Price from
Pool Improve

Pool Improve 40030T pool part/accessory Skimmer head
(show image)
40030T 40030T