Gre logo

Gre PTR84 swimming training aid Blue Swim belt

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42361
Info modified on:
14 Mar 2024, 19:27:43
Short summary description Gre PTR84 swimming training aid Blue Swim belt:

Gre PTR84, Blue, Swim belt, 3.8 m, 100 kg, 140 cm, 1320 mm

Long summary description Gre PTR84 swimming training aid Blue Swim belt:

Gre PTR84. Product colour: Blue, Product type: Swim belt, Rope length: 3.8 m. Height: 1320 mm, Weight: 7 kg. Package width: 840 mm, Package depth: 475 mm, Package height: 150 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.