location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22fw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3KS60AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018805743 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 363932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:31:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2022
Product end of life date
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - This ultra-slim display brings home a modern look and feel without the premium price tag.
  • - With its vivid IPS panel, this micro-edge display delivers ultra-wide viewing angles and crisp, clear picture quality.
  • - Experience clear picture and gaming free of blur and lag with FHD[1] resolution and AMD FreeSync™[2].
Warranty: HP 2 year limited warranty
Long product name HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver :
The long product name of HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

54.61 cm (21.5”), FHD (1920 x 1080 @ 60 Hz), 16:9, 300 cd/m², 1000:1 static, 10000000:1 dynamic, 5 ms gray to gray (with overdrive)
More>>>
HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver:
The official description of HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impossibly thin. Irresistibly priced.
Get the crisp picture quality you crave with this ultra-slim, micro-edge display, featuring eye-catching aluminum design and immersive ultra-wide viewing angles. From browsing content to streaming entertainment - it allows you to see your world in a whole new way.

Short summary description HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver:
This short summary of the HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22fw, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Silver

Long summary description HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver:
This is an auto-generated long summary of HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver based on the first three specs of the first five spec groups.

HP 22fw. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Silver

Appealing, ultra-thin design

Built from lightweight, high-strength metal with a matte finish and high-polished resin, this ultra-slim display brings home a modern look and feel without the premium price tag.

Stunning from edge-to-edge

With its vivid IPS panel, this micro-edge display delivers ultra-wide viewing angles and crisp, clear picture quality. It’s an expansive viewing experience, perfect for dual display setups.

Packed with entertainment features

Experience the sharp, clear difference FHD[1] resolution brings to all your content. And thanks to AMD FreeSync™[2], PC gaming is free of blur and lag.

Full HD display / 1080p display
Full HD display / 1080p display

Be prepared for brilliant visuals and crisp images with the unforgettable quality of this stunning FHD display.[1]

Micro-edge display

With virtually no bezel encircling the display, an ultra-wide viewing experience provides for seamless multi-monitor set-ups.

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss, means you'll get less glare while you're outside.

Low Blue Light

Using the Low Blue Light mode subtly shifts your display’s colors to a warmer spectrum, while making whites more natural and putting less strain on your eyes.

Share the panoramic view

Vibrant detail from practically any position with consistent color and image clarity maintained across an ultra-wide 178° horizontal and vertical viewing angles.

Step up to the best

No matter where you stand, an HP IPS monitor delivers clear, vivid images. IPS technology ensures image accuracy and consistency across the ultra-wide viewing spectrum. Enjoy the same wide viewing experience as premium tablets and mobile devices.

Compact, sleek design

Get everything you need in one elegant package. Just one connection to the wall eliminates cable clutter. Slim design gives you more room for an enhanced computing experience.

Modern design

With a sleek design this contemporary display perfectly compliments your latest device and seamlessly integrates within the modern home.

Adjust your view
Adjust your view

Adjust the screen to your personal preference with a 5° forward or 25° backward tilt.

Seamless visuals

Videos and games come to life with less stutter or blur for more realistic play with smooth 5 milisecond gray-to-gray response time.

AMD® FreeSync™ technology

See and feel the difference of fluid, responsive gameplay. By synchronizing the refresh rate with your GPU, AMD® FreeSync™ makes display stutter, input lag, and screen tears ancient history.[3]

Extreme detail

Amazing clarity is delivered by 10,000,000:1 Dynamic Contrast Ratio for deeper blacks, brighter whites, and crisper colors.[4]

Country Distributor
Switzerland 1 distributor(s)
Disclaimer HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver:
Disclaimer

[1] Full high-definition (FHD) content required to view FHD images.
[2] FreeSync is an AMD technology is enabled on FHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. Monitor, AMD Radeon™ Graphics and/or AMD A-Series APU compliant with DisplayPort™ Adaptive-Sync required. AMD Catalyst™ 15.2 Beta (or newer) required. Adaptive refresh rates vary by display.
[3] FreeSync™ is only available when it is connected on Display Port. FreeSync is an AMD® technology is enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. Monitor, AMD® Radeon™ Graphics and/or AMD® A-Series APU compliant with DisplayPort™ Adaptive-Sync required. AMD® Catalyst™ 15.2 Beta (or newer) required. Adaptive refresh rates vary by display.
[4] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.