location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother IntelliFax-4750E fax machine Laser 33.6 Kbit/s 203 x 392 DPI White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IntelliFax-4750E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPF-4750E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502602835 show
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother IntelliFax-4750E fax machine Laser 33.6 Kbit/s 203 x 392 DPI White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 203 x 392 DPI
  • - 33.6 Kbit/s
  • - 2 sec/page
Warranty: 1 year
Long product name Brother IntelliFax-4750E fax machine Laser 33.6 Kbit/s 203 x 392 DPI White :
The long product name of Brother IntelliFax-4750E fax machine Laser 33.6 Kbit/s 203 x 392 DPI White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IntelliFax-4750E, High-Performance Business-Class Laser Fax
More>>>
Brother IntelliFax-4750E fax machine Laser 33.6 Kbit/s 203 x 392 DPI White:
The official description of Brother IntelliFax-4750E fax machine Laser 33.6 Kbit/s 203 x 392 DPI White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for demanding businesses, the IntelliFax-4750e addresses customer needs for high performance fax functionality and low operating costs. Busy offices and businesses can easily share this feature-rich laser fax machine and operate it in either a standard stand-alone configuration, or on your network.

-High speed 33.6K bps SuperG3 fax modem. Fax throughput is optimized with a modem capable of transmitting as fast as 2 seconds per page, or of slowing down automatically to communicate with slower machines.
-8MB standard memory. Stores up to 600 fax pages‡ an amount that is well suited for departmental use. Memory upgrades are also available‡ for use in higher-volume network environments.
-250-sheet expandable paper capacity. A high-capacity, front-loading paper tray is easily accessible and reduces the time spent reloading paper. An optional second tray‡ allows you to load letter paper in one, and legal in the other so that incoming faxes print automatically on the correct paper.
-Secure fax reception. Access to incoming faxes can be controlled through the use of a password, assuring that confidential incoming faxes will not fall into the wrong hands.
-Superior laser output. Whether printing incoming faxes, or using the 50-page capacity auto document feeder to make copies at up to 15cpm, you can expect, crisp, clear, professional output every time.
-High-yield toner cartridge. The availability of a high-yield replacement toner cartridge contributes significantly to lowering your operating expenses, making this a particularly economic fax solution.
-Built-in USB and parallel interfaces‡. Your investment is protected because we’ve built in both USB and parallel interfaces that enable this model to serve as a laser printer (up to 15ppm) if your needs grow beyond basic fax and copying.

Short summary description Brother IntelliFax-4750E fax machine Laser 33.6 Kbit/s 203 x 392 DPI White:
This short summary of the Brother IntelliFax-4750E fax machine Laser 33.6 Kbit/s 203 x 392 DPI White data-sheet is auto-generated and uses the product title and the first six key specs.

Brother IntelliFax-4750E, Laser, 33.6 Kbit/s, 203 x 392 DPI, 2 sec/page, 282 locations, 99 copies

Long summary description Brother IntelliFax-4750E fax machine Laser 33.6 Kbit/s 203 x 392 DPI White:
This is an auto-generated long summary of Brother IntelliFax-4750E fax machine Laser 33.6 Kbit/s 203 x 392 DPI White based on the first three specs of the first five spec groups.

Brother IntelliFax-4750E. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax resolution: 203 x 392 DPI. Maximum number of copies: 99 copies, Copier resize: 50 - 200%. Standard input capacity: 500 sheets, Auto document feeder (ADF) input capacity: 50 sheets, Standard output capacity: 150 sheets. Fax memory: 8 MB, Fax memory: 600 pages. Noise level: 30 dB

Fax
Print technology *
Laser
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax resolution
203 x 392 DPI
Fax transmission speed
2 sec/page
Fax delayed sending
Yes
Fax forwarding
Yes
Fax dual access
Yes
Fax retrieval
Yes
Fax broadcasting
282 locations
Fax speed dialing (max numbers)
232
Auto-redialing
Yes
Auto reduction
Yes
Group dial
6
One-touch dials
32
Distinctive ring
Yes
Copying
Maximum number of copies
99 copies
Copier resize
50 - 200%
Copy resolution (colour text and graphics)
600 DPI
Maximum copy speed (black, A4)
15 cpm
Greyscale levels
64
Input & output capacity
Standard input capacity
500 sheets
Auto document feeder (ADF) input capacity
50 sheets
Standard output capacity
150 sheets
Memory
Fax memory
8 MB
Fax memory
600 pages
Technical details
Product colour
White
Sound emission
Noise level
30 dB
Endurance
Maximum duty cycle
15000 pages per month
Weight & dimensions
Dimensions (WxDxH)
442 x 434 x 323 mm
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Power
Power consumption (typical)
940 W
Power consumption (standby)
70 W
Power consumption (PowerSave)
10 W
Scanning
Scan speed
2 sec/page
Other features
Interface
USB & Parallel
Standby acoustic emission
53 dB
Weight (imperial)
10.6 kg (23.3 lbs)
Package dimensions (W x D x H)
558.8 x 515.6 x 459.7 mm (22 x 20.3 x 18.1")
Package weight (imperial)
16.5 kg (36.3 lbs)
Print technology
Print technology resolution
600 x 600 DPI