location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZ-2312PK label-making tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZ-2312PK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZ-2312PK show
Show alternative article codes used in the online market place
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:44:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother TZ-2312PK label-making tape :
The long product name of Brother TZ-2312PK label-making tape. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TZ-2312PK 1/2" Black on White for P-Touch (26.2 ft)
More>>>
Brother TZ-2312PK label-making tape:
The official description of Brother TZ-2312PK label-making tape as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This tape features our exclusive laminated tape process and our standard adhesive. Perfect for everyday applications. These labels stay on under normal indoor and outdoor use, including hot and cold environments. Best suited for smooth flat surfaces.

For Use With: GL-100, PT-1000, PT-1010, PT-1010B, PT-1010R, PT-1010S, PT-1090, PT-1090BK, PT-1100, PT1100SB, PT-1100SBVP, PT-1100ST, PT-1160, PT-1170, PT-1180, PT-1190, PT-11Q, PT-1200, PT-1230PC, PT-1280, PT-1280VP, PT-1290, PT-1300, PT-1400, PT-1500PC, PT-1600, PT-1650, PT-1700, PT-1750, PT-1760, PT-1800, PT-1810, PT-1830, PT-1830SC, PT-1830VP, PT-1880, PT-18R, PT-1900, PT-1950, PT-1960, PT-200, PT-2100, PT-2110, PT-2200, PT-2210, PT-2300, PT-2310, PT-2400, PT-2410, PT-2430PC, PT-2500PC, PT-2600, PT-2610, PT-2700, PT-2710, PT-300, PT-300B, PT-310, PT-310B, PT-320, PT-330, PT-340, PT-350, PT-3600, PT-520, PT-530, PT-540, PT-550, PT-580C, PT-7100, PT-7500, PT-7600, PT-9200DX, PT-9200PC, PT-9400, PT-9500PC, PT-9700PC, PT-9800PCN, ST-1150, ST-1150DX, ST-5

Short summary description Brother TZ-2312PK label-making tape:
This short summary of the Brother TZ-2312PK label-making tape data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZ-2312PK, TZ, 8 m, 1.2 cm

Long summary description Brother TZ-2312PK label-making tape:
This is an auto-generated long summary of Brother TZ-2312PK label-making tape based on the first three specs of the first five spec groups.

Brother TZ-2312PK. Tape type: TZ. Tape length: 8 m. Tape size: 1.2 cm

Features
Tape type
TZ
Weight & dimensions
Tape length
8 m
Other features
Tape size
1.2 cm
Brand Image Product code Product Stock Price from
Brother TZ1312PK label-making tape TZ Brother TZ1312PK label-making tape TZ
(show image)
TZ-1312PK TZ1312PK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)