location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne OAN-1040 network antenna Omni-directional antenna RP-SMA 4 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OAN-1040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OAN-1040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867119174
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:29:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne OAN-1040 network antenna Omni-directional antenna RP-SMA 4 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Omni-directional antenna RP-SMA White
  • - 4 dBi
  • - 2.4 GHz
  • - 50 Ω
  • - Vertical polarization
Long product name LevelOne OAN-1040 network antenna Omni-directional antenna RP-SMA 4 dBi :
The long product name of LevelOne OAN-1040 network antenna Omni-directional antenna RP-SMA 4 dBi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4dBi Omni-Directional Indoor Antenna Kit
More>>>
LevelOne OAN-1040 network antenna Omni-directional antenna RP-SMA 4 dBi:
The official description of LevelOne OAN-1040 network antenna Omni-directional antenna RP-SMA 4 dBi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LevelOne’s OAN-1040 4dBi Omni-directional Indoor Antenna is a desktop antenna that provides further distance connection for 802.11b or 802.11g wireless network by improved signal strengh and quality. With the unique design and mounting kits, the antenna can be easily placed in the limited desk space, mounted on the wall or fixed on the ceiling in order to achieve the best wireless coverage.
This antenna kit comes with antenna and the built-in 1m ULA-316 extension cable and has been tested for interoperating with LevelOne’s wireless product equipped with reverse SMA Male connector and detachable antennas.

Key features:
-For IEEE 802.11b/g applications in 2.4GHz Frequency Range.
-Easy to install.
-Unique design to save space.
-Omni-directional operation.
-With built-in 1m ULA-316 cable for wireless device with SMA connector.

Short summary description LevelOne OAN-1040 network antenna Omni-directional antenna RP-SMA 4 dBi:
This short summary of the LevelOne OAN-1040 network antenna Omni-directional antenna RP-SMA 4 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne OAN-1040, 4 dBi, 2.4 GHz, IEEE 802.11b, IEEE 802.11g, 50 Ω, 360°, 40°

Long summary description LevelOne OAN-1040 network antenna Omni-directional antenna RP-SMA 4 dBi:
This is an auto-generated long summary of LevelOne OAN-1040 network antenna Omni-directional antenna RP-SMA 4 dBi based on the first three specs of the first five spec groups.

LevelOne OAN-1040. Antenna gain level (max): 4 dBi, Frequency band: 2.4 GHz, Networking standards: IEEE 802.11b, IEEE 802.11g. Antenna type: Omni-directional antenna, Antenna connector type: RP-SMA, Polarization: Vertical polarization. Width: 22 mm, Depth: 12 mm, Height: 144 mm

Performance
Frequency band *
2.4 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g
Impedance
50 Ω
Horizontal beam width (2.4 GHz)
360°
Vertical beam width (2.4 GHz)
40°
Antenna gain level (max) *
4 dBi
Features
Antenna type *
Omni-directional antenna
Antenna connector type *
RP-SMA
Polarization
Vertical polarization
Features
Voltage Standing Wave Ratio (VSWR)
2.0:1
Product colour
White
Compatible products
OAN-1030, OAN-0500
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
22 mm
Depth
12 mm
Height
144 mm
Weight
92 g
Brand Image Product code Product Stock Price from
LevelOne 5dBi 2.4GHz Omni-directional Antenna LevelOne 5dBi 2.4GHz Omni-directional Antenna
(show image)
OAN-0501 5dBi 2.4GHz Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)